L-com, Inc. 160Vdc Data Line Protector RJ11 M/F 1Ft LPXTRJ11-1F

Description
The LPXTRJ11-1F surge suppressor is a high-current, solid-state device designed to protect equipment from transient over-voltages on telephone lines with RJ-11 connectors using pins 3 and 4. It performs this function by limiting the magnitude of transient over-voltages that are present on the pair relative to each other and from each relative to ground. Continuous bi-polar, bi-directional, non-interrupting protection is provided. The LPXTRJ11-1F utilizes silicon junction avalanche suppressor diodes as its sole suppression technology and automatically resets after each suppression function with no degradation of protection capabilities. The LPXTRJ11-1F attaches in series with the load to be protected. It is also equipped with a 12" wire for the purpose of attaching the device to the system GND (required for proper suppression). Features Includes 1ft 20 AWG Ground wire In-Line Protection for POTS (Plain Old Telephone Service) lines Integral mounting feet Includes 1ft cord with RJ11 Plug. Application Traditional Analog phone lines DSL
Description
The LPXTRJ11-1F surge suppressor is a high-current, solid-state device designed to protect equipment from transient over-voltages on telephone lines with RJ-11 connectors using pins 3 and 4. It performs this function by limiting the magnitude of transient over-voltages that are present on the pair relative to each other and from each relative to ground. Continuous bi-polar, bi-directional, non-interrupting protection is provided. The LPXTRJ11-1F utilizes silicon junction avalanche suppressor diodes as its sole suppression technology and automatically resets after each suppression function with no degradation of protection capabilities. The LPXTRJ11-1F attaches in series with the load to be protected. It is also equipped with a 12" wire for the purpose of attaching the device to the system GND (required for proper suppression). Features Includes 1ft 20 AWG Ground wire In-Line Protection for POTS (Plain Old Telephone Service) lines Integral mounting feet Includes 1ft cord with RJ11 Plug. Application Traditional Analog phone lines DSL

Suppliers

Company
Product
Description
Supplier Links
160Vdc Data Line Protector RJ11 M/F 1Ft - LPXTRJ11-1F - L-com, Inc.
North Andover, MA, United States
160Vdc Data Line Protector RJ11 M/F 1Ft
LPXTRJ11-1F
160Vdc Data Line Protector RJ11 M/F 1Ft LPXTRJ11-1F
The LPXTRJ11-1F surge suppressor is a high-current, solid-state device designed to protect equipment from transient over-voltages on telephone lines with RJ-11 connectors using pins 3 and 4. It performs this function by limiting the magnitude of transient over-voltages that are present on the pair relative to each other and from each relative to ground. Continuous bi-polar, bi-directional, non-interrupting protection is provided. The LPXTRJ11-1F utilizes silicon junction avalanche suppressor diodes as its sole suppression technology and automatically resets after each suppression function with no degradation of protection capabilities. The LPXTRJ11-1F attaches in series with the load to be protected. It is also equipped with a 12" wire for the purpose of attaching the device to the system GND (required for proper suppression). Features Includes 1ft 20 AWG Ground wire In-Line Protection for POTS (Plain Old Telephone Service) lines Integral mounting feet Includes 1ft cord with RJ11 Plug. Application Traditional Analog phone lines DSL

The LPXTRJ11-1F surge suppressor is a high-current, solid-state device designed to protect equipment from transient over-voltages on telephone lines with RJ-11 connectors using pins 3 and 4. It performs this function by limiting the magnitude of transient over-voltages that are present on the pair relative to each other and from each relative to ground. Continuous bi-polar, bi-directional, non-interrupting protection is provided. The LPXTRJ11-1F utilizes silicon junction avalanche suppressor diodes as its sole suppression technology and automatically resets after each suppression function with no degradation of protection capabilities.
The LPXTRJ11-1F attaches in series with the load to be protected. It is also equipped with a 12" wire for the purpose of attaching the device to the system GND (required for proper suppression).

Features

  • Includes 1ft 20 AWG Ground wire
  • In-Line Protection for POTS (Plain Old Telephone Service) lines
  • Integral mounting feet
  • Includes 1ft cord with RJ11 Plug.

Application

  • Traditional Analog phone lines
  • DSL
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Dataline and DC Signal Surge Suppressors
Product Number LPXTRJ11-1F
Product Name 160Vdc Data Line Protector RJ11 M/F 1Ft
Connection RJ11, RJ13 or RJ14 Phone Jacks
Unlock Full Specs
to access all available technical data