L-com, Inc. USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 48" AL-ECF504-AA48

Description
L-com's AL-ECF504-AA48 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA48 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 48" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Allows USB cables to be passed through panels or enclosures USB 1.0 and 2.0 compatible Power and data line protection Shielded housing with shielded pigtail cable - 48" Type A Female Bulkhead to Type A Male connectors Application Serial adapters Phone and DSL Modems Printers and computer peripheral devices Surveillance Cameras WiFi Adapters
Datasheet
Description
L-com's AL-ECF504-AA48 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA48 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 48" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Allows USB cables to be passed through panels or enclosures USB 1.0 and 2.0 compatible Power and data line protection Shielded housing with shielded pigtail cable - 48" Type A Female Bulkhead to Type A Male connectors Application Serial adapters Phone and DSL Modems Printers and computer peripheral devices Surveillance Cameras WiFi Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 48
North Andover, MA, United States
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 48"
AL-ECF504-AA48
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 48" AL-ECF504-AA48
L-com's AL-ECF504-AA48 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA48 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 48" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Allows USB cables to be passed through panels or enclosures USB 1.0 and 2.0 compatible Power and data line protection Shielded housing with shielded pigtail cable - 48" Type A Female Bulkhead to Type A Male connectors Application Serial adapters Phone and DSL Modems Printers and computer peripheral devices Surveillance Cameras WiFi Adapters

L-com's AL-ECF504-AA48 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables.
The AL-ECF504-AA48 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 48" pigtail cable.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Allows USB cables to be passed through panels or enclosures
  • USB 1.0 and 2.0 compatible
  • Power and data line protection
  • Shielded housing with shielded pigtail cable - 48"
  • Type A Female Bulkhead to Type A Male connectors

Application

  • Serial adapters
  • Phone and DSL Modems
  • Printers and computer peripheral devices
  • Surveillance Cameras
  • WiFi Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-ECF504-AA48
Product Name USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 48"
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-12a-20495 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Industrial Relay R-C Surge Suppressor - 199-FSMA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers