L-com, Inc. High Power 3-Stage Surge Protector for 48V AC Control Lines AL-D8-48AC

Description
The AL-D8 AC series of high power 3-stage lightning surge protectors provides superior protection of control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The first stage is comprised of a spark gap. The second stage is a failsafe fuse and the final stage is a Metal Oxide Varistor (MOV). The unit limits the positive and negative voltage swing on the line to the Varistor voltage rating. Call for different Fuse and Varistor ratings. Use the AL-D8 DC series if uni-polar voltage swing is required. For more complete surge protection of control lines, the use of two units is recommended, one at each end of the line. These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). This protector is also available in 12V and 24V versions. Features Ground clamp provided on outside of enclosure Removable screw terminal strips Used to protect control line equipment from damaging power surges and lightning strikes Gasketed cover and concealed mounting holes High power 3-stage protection Application AC Control line applications Industrial control lines
Datasheet
Description
The AL-D8 AC series of high power 3-stage lightning surge protectors provides superior protection of control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The first stage is comprised of a spark gap. The second stage is a failsafe fuse and the final stage is a Metal Oxide Varistor (MOV). The unit limits the positive and negative voltage swing on the line to the Varistor voltage rating. Call for different Fuse and Varistor ratings. Use the AL-D8 DC series if uni-polar voltage swing is required. For more complete surge protection of control lines, the use of two units is recommended, one at each end of the line. These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). This protector is also available in 12V and 24V versions. Features Ground clamp provided on outside of enclosure Removable screw terminal strips Used to protect control line equipment from damaging power surges and lightning strikes Gasketed cover and concealed mounting holes High power 3-stage protection Application AC Control line applications Industrial control lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power 3-Stage Surge Protector for 48V AC Control Lines - AL-D8-48AC - L-com, Inc.
North Andover, MA, United States
High Power 3-Stage Surge Protector for 48V AC Control Lines
AL-D8-48AC
High Power 3-Stage Surge Protector for 48V AC Control Lines AL-D8-48AC
The AL-D8 AC series of high power 3-stage lightning surge protectors provides superior protection of control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The first stage is comprised of a spark gap. The second stage is a failsafe fuse and the final stage is a Metal Oxide Varistor (MOV). The unit limits the positive and negative voltage swing on the line to the Varistor voltage rating. Call for different Fuse and Varistor ratings. Use the AL-D8 DC series if uni-polar voltage swing is required. For more complete surge protection of control lines, the use of two units is recommended, one at each end of the line. These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). This protector is also available in 12V and 24V versions. Features Ground clamp provided on outside of enclosure Removable screw terminal strips Used to protect control line equipment from damaging power surges and lightning strikes Gasketed cover and concealed mounting holes High power 3-stage protection Application AC Control line applications Industrial control lines

The AL-D8 AC series of high power 3-stage lightning surge protectors provides superior protection of control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The first stage is comprised of a spark gap. The second stage is a failsafe fuse and the final stage is a Metal Oxide Varistor (MOV). The unit limits the positive and negative voltage swing on the line to the Varistor voltage rating. Call for different Fuse and Varistor ratings. Use the AL-D8 DC series if uni-polar voltage swing is required. For more complete surge protection of control lines, the use of two units is recommended, one at each end of the line.
These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
This protector is also available in 12V and 24V versions.

Features

  • Ground clamp provided on outside of enclosure
  • Removable screw terminal strips
  • Used to protect control line equipment from damaging power surges and lightning strikes
  • Gasketed cover and concealed mounting holes
  • High power 3-stage protection

Application

  • AC Control line applications
  • Industrial control lines
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D8-48AC
Product Name High Power 3-Stage Surge Protector for 48V AC Control Lines
Unlock Full Specs
to access all available technical data

Similar Products