L-com, Inc. Indoor 2-Line Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks CMSP-DT-2

Description
The CMSP-DT-2 is a high performance 3-stage lightning protector that provides superior protection for up to two DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The CMSP-DT-2 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable. The CMSP-DT-2 features four RJ11 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 4-port version, L-com part number CMSP-DT-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 3-Stage surge protection Field replaceable modules Superior to diode or TVS only based designs Protects 2 telephone/DSL lines RJ11 Jacks with provision for shielded cables Application DSL/Telephone lines T1/E1/J1 Telco lines
Description
The CMSP-DT-2 is a high performance 3-stage lightning protector that provides superior protection for up to two DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The CMSP-DT-2 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable. The CMSP-DT-2 features four RJ11 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 4-port version, L-com part number CMSP-DT-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 3-Stage surge protection Field replaceable modules Superior to diode or TVS only based designs Protects 2 telephone/DSL lines RJ11 Jacks with provision for shielded cables Application DSL/Telephone lines T1/E1/J1 Telco lines

Suppliers

Company
Product
Description
Supplier Links
Indoor 2-Line Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks - CMSP-DT-2 - L-com, Inc.
North Andover, MA, United States
Indoor 2-Line Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks
CMSP-DT-2
Indoor 2-Line Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks CMSP-DT-2
The CMSP-DT-2 is a high performance 3-stage lightning protector that provides superior protection for up to two DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The CMSP-DT-2 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable. The CMSP-DT-2 features four RJ11 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 4-port version, L-com part number CMSP-DT-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 3-Stage surge protection Field replaceable modules Superior to diode or TVS only based designs Protects 2 telephone/DSL lines RJ11 Jacks with provision for shielded cables Application DSL/Telephone lines T1/E1/J1 Telco lines

The CMSP-DT-2 is a high performance 3-stage lightning protector that provides superior protection for up to two DSL, Telephone and T1 lines from transients and surges.
Failsafe Feature
The CMSP-DT-2 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable.
The CMSP-DT-2 features four RJ11 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit.
This protector is also available in a 4-port version, L-com part number CMSP-DT-4.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • 3-Stage surge protection
  • Field replaceable modules
  • Superior to diode or TVS only based designs
  • Protects 2 telephone/DSL lines
  • RJ11 Jacks with provision for shielded cables

Application

  • DSL/Telephone lines
  • T1/E1/J1 Telco lines
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number CMSP-DT-2
Product Name Indoor 2-Line Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY 0-6G Waterproof Lightning Arrester N (F) To SMA (F) Coaxial RF Surge Arrestor - SKU:ET-6GLWPAR-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
Surge Suppressor Units - 8087932 - RS Components, Ltd.
Specs
Device Type Type 2 arrester
View Details
FLANGE MOUNT FILTER - 4983-PF240-02 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details