L-com, Inc. Indoor 10/100 Base-T Shielded CAT5e Lightning Surge Protector HGLN-CAT5EJW

Description
The HyperLink HGLN-CAT5EJW Lightning Protector provides superior lightning and surge protection with improved frequency response for indoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE used in some Cisco Access Points. The HGLN-CAT5EJW is compatible with Wireless Access Points, Access Servers and Routers, with or without Power-over-Ethernet (PoE) functionality. This protector is also available for 15 Volt and 24 Volt PoE applications, see model HGLN-CAT5EJW24. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs. The HGLN-CAT5EJW features shielded RJ45 jacks. This along with the unit's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. This protector is also available in the following versions: For outdoor use with RJ45 Jacks, AL-CAT5EJW For outdoor use with Punch Down Block, AL-CAT5EPW This model is equivalent to the Motorola/Transtector ALPU-ORT protector. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Integral mounting feet Power-Over-Ethernet (PoE) compatible Shielded RJ-45 jacks and metal housing for EMI noise suppression Supports PoE mode A and B for power CAT5 and CAT5e compatibility Application 10/100 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters
Datasheet
Description
The HyperLink HGLN-CAT5EJW Lightning Protector provides superior lightning and surge protection with improved frequency response for indoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE used in some Cisco Access Points. The HGLN-CAT5EJW is compatible with Wireless Access Points, Access Servers and Routers, with or without Power-over-Ethernet (PoE) functionality. This protector is also available for 15 Volt and 24 Volt PoE applications, see model HGLN-CAT5EJW24. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs. The HGLN-CAT5EJW features shielded RJ45 jacks. This along with the unit's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. This protector is also available in the following versions: For outdoor use with RJ45 Jacks, AL-CAT5EJW For outdoor use with Punch Down Block, AL-CAT5EPW This model is equivalent to the Motorola/Transtector ALPU-ORT protector. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Integral mounting feet Power-Over-Ethernet (PoE) compatible Shielded RJ-45 jacks and metal housing for EMI noise suppression Supports PoE mode A and B for power CAT5 and CAT5e compatibility Application 10/100 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor 10/100 Base-T Shielded CAT5e Lightning Surge Protector - HGLN-CAT5EJW - L-com, Inc.
North Andover, MA, United States
Indoor 10/100 Base-T Shielded CAT5e Lightning Surge Protector
HGLN-CAT5EJW
Indoor 10/100 Base-T Shielded CAT5e Lightning Surge Protector HGLN-CAT5EJW
The HyperLink HGLN-CAT5EJW Lightning Protector provides superior lightning and surge protection with improved frequency response for indoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE used in some Cisco Access Points. The HGLN-CAT5EJW is compatible with Wireless Access Points, Access Servers and Routers, with or without Power-over-Ethernet (PoE) functionality. This protector is also available for 15 Volt and 24 Volt PoE applications, see model HGLN-CAT5EJW24. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs. The HGLN-CAT5EJW features shielded RJ45 jacks. This along with the unit's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. This protector is also available in the following versions: For outdoor use with RJ45 Jacks, AL-CAT5EJW For outdoor use with Punch Down Block, AL-CAT5EPW This model is equivalent to the Motorola/Transtector ALPU-ORT protector. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Integral mounting feet Power-Over-Ethernet (PoE) compatible Shielded RJ-45 jacks and metal housing for EMI noise suppression Supports PoE mode A and B for power CAT5 and CAT5e compatibility Application 10/100 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters

The HyperLink HGLN-CAT5EJW Lightning Protector provides superior lightning and surge protection with improved frequency response for indoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed.
This unit supports normal and reverse polarity PoE used in some Cisco Access Points. The HGLN-CAT5EJW is compatible with Wireless Access Points, Access Servers and Routers, with or without Power-over-Ethernet (PoE) functionality.
This protector is also available for 15 Volt and 24 Volt PoE applications, see model HGLN-CAT5EJW24.
The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs.
The HGLN-CAT5EJW features shielded RJ45 jacks. This along with the unit's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together.
This protector is also available in the following versions:
For outdoor use with RJ45 Jacks, AL-CAT5EJW
For outdoor use with Punch Down Block, AL-CAT5EPW
This model is equivalent to the Motorola/Transtector ALPU-ORT protector.
For additional information and complete specifications, click the Data Sheet link below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • Integral mounting feet
  • Power-Over-Ethernet (PoE) compatible
  • Shielded RJ-45 jacks and metal housing for EMI noise suppression
  • Supports PoE mode A and B for power
  • CAT5 and CAT5e compatibility

Application

  • 10/100 Base-T Ethernet Equipment
  • IP Cameras
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-CAT5EJW
Product Name Indoor 10/100 Base-T Shielded CAT5e Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DSH - RS-232 (DB9 Male /Female) Isolator - BB-9POP4 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
ETEILY 0-6G Waterproof Lightning Arrester N (F) To SMA (F) Coaxial RF Surge Arrestor - SKU:ET-6GLWPAR-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NWSPNN - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 30000 amps
View Details