L-com, Inc. Economy DIN Mount In-Line 10/100/1000 Base-T CAT6 Lightning Surge Protector ELPD-CAT6

Description
The ELPD-CAT6 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. The ELPD-CAT6 is compatible with 802.3af/at Power-over-Ethernet (PoE) devices and supports PoE mode A and B for power. A ground lug is provided directly on the suppressor providing superior grounding. The ELPD-CAT6 features a rugged aluminum housing for maximum durability. This protector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For multiple protector installations, 3 position, 5 position and 10 position busbars are available to combine all the protector grounds together. Click here for more information. Click on the Downloads tab for more information and complete specifications. Features Power-Over-Ethernet (PoE) compatible Quick response, high transmission rate, low signal attenuation Good discharge capacity, low voltage protection Inline style connection is fast and easy to install Rugged aluminum construction, DIN 3 rail mountable Application Protection for servers, routers, access points and networking equipment such as computers and printers Protects 10/100/1000 Base-T Gigabit Ethernet networks IP Cameras
Description
The ELPD-CAT6 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. The ELPD-CAT6 is compatible with 802.3af/at Power-over-Ethernet (PoE) devices and supports PoE mode A and B for power. A ground lug is provided directly on the suppressor providing superior grounding. The ELPD-CAT6 features a rugged aluminum housing for maximum durability. This protector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For multiple protector installations, 3 position, 5 position and 10 position busbars are available to combine all the protector grounds together. Click here for more information. Click on the Downloads tab for more information and complete specifications. Features Power-Over-Ethernet (PoE) compatible Quick response, high transmission rate, low signal attenuation Good discharge capacity, low voltage protection Inline style connection is fast and easy to install Rugged aluminum construction, DIN 3 rail mountable Application Protection for servers, routers, access points and networking equipment such as computers and printers Protects 10/100/1000 Base-T Gigabit Ethernet networks IP Cameras

Suppliers

Company
Product
Description
Supplier Links
Economy DIN Mount In-Line 10/100/1000 Base-T CAT6 Lightning Surge Protector - ELPD-CAT6 - L-com, Inc.
North Andover, MA, United States
Economy DIN Mount In-Line 10/100/1000 Base-T CAT6 Lightning Surge Protector
ELPD-CAT6
Economy DIN Mount In-Line 10/100/1000 Base-T CAT6 Lightning Surge Protector ELPD-CAT6
The ELPD-CAT6 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. The ELPD-CAT6 is compatible with 802.3af/at Power-over-Ethernet (PoE) devices and supports PoE mode A and B for power. A ground lug is provided directly on the suppressor providing superior grounding. The ELPD-CAT6 features a rugged aluminum housing for maximum durability. This protector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For multiple protector installations, 3 position, 5 position and 10 position busbars are available to combine all the protector grounds together. Click here for more information. Click on the Downloads tab for more information and complete specifications. Features Power-Over-Ethernet (PoE) compatible Quick response, high transmission rate, low signal attenuation Good discharge capacity, low voltage protection Inline style connection is fast and easy to install Rugged aluminum construction, DIN 3 rail mountable Application Protection for servers, routers, access points and networking equipment such as computers and printers Protects 10/100/1000 Base-T Gigabit Ethernet networks IP Cameras

The ELPD-CAT6 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections.
The ELPD-CAT6 is compatible with 802.3af/at Power-over-Ethernet (PoE) devices and supports PoE mode A and B for power.
A ground lug is provided directly on the suppressor providing superior grounding. The ELPD-CAT6 features a rugged aluminum housing for maximum durability.
This protector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
For multiple protector installations, 3 position, 5 position and 10 position busbars are available to combine all the protector grounds together. Click here for more information.
Click on the Downloads tab for more information and complete specifications.

Features

  • Power-Over-Ethernet (PoE) compatible
  • Quick response, high transmission rate, low signal attenuation
  • Good discharge capacity, low voltage protection
  • Inline style connection is fast and easy to install
  • Rugged aluminum construction, DIN 3 rail mountable

Application

  • Protection for servers, routers, access points and networking equipment such as computers and printers
  • Protects 10/100/1000 Base-T Gigabit Ethernet networks
  • IP Cameras
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ELPD-CAT6
Product Name Economy DIN Mount In-Line 10/100/1000 Base-T CAT6 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Surge Protective Device - 4983-DS120-803 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details