L-com, Inc. Indoor DIN Mount Med Power 10/100 Base-T Shielded CAT5 Lightning Surge Protector HGLND-CAT5J

Description
The HGLND-CAT5J is a compact indoor DIN rail mountable lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. The HGLND-CAT5J features shielded RJ45 jacks. This along with the metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. The unit also supports the use of shielded CAT5 cable. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features 10/100 Base-T CAT5 protection 802.3af Modes A and B Power-Over-Ethernet compatible DIN 3 rail mountable Industrial grade cast aluminum construction with shielded RJ-45 jacks Protects 4 data pairs Application 10/100 Base-T networks IP, network or web cameras VoIP telephone Wireless access points, servers and routers
Datasheet
Description
The HGLND-CAT5J is a compact indoor DIN rail mountable lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. The HGLND-CAT5J features shielded RJ45 jacks. This along with the metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. The unit also supports the use of shielded CAT5 cable. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features 10/100 Base-T CAT5 protection 802.3af Modes A and B Power-Over-Ethernet compatible DIN 3 rail mountable Industrial grade cast aluminum construction with shielded RJ-45 jacks Protects 4 data pairs Application 10/100 Base-T networks IP, network or web cameras VoIP telephone Wireless access points, servers and routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor DIN Mount Med Power 10/100 Base-T Shielded CAT5 Lightning Surge Protector - HGLND-CAT5J - L-com, Inc.
North Andover, MA, United States
Indoor DIN Mount Med Power 10/100 Base-T Shielded CAT5 Lightning Surge Protector
HGLND-CAT5J
Indoor DIN Mount Med Power 10/100 Base-T Shielded CAT5 Lightning Surge Protector HGLND-CAT5J
The HGLND-CAT5J is a compact indoor DIN rail mountable lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. The HGLND-CAT5J features shielded RJ45 jacks. This along with the metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. The unit also supports the use of shielded CAT5 cable. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features 10/100 Base-T CAT5 protection 802.3af Modes A and B Power-Over-Ethernet compatible DIN 3 rail mountable Industrial grade cast aluminum construction with shielded RJ-45 jacks Protects 4 data pairs Application 10/100 Base-T networks IP, network or web cameras VoIP telephone Wireless access points, servers and routers

The HGLND-CAT5J is a compact indoor DIN rail mountable lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8.
The HGLND-CAT5J features shielded RJ45 jacks. This along with the metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. The unit also supports the use of shielded CAT5 cable.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
For additional information and complete specifications, click on the Data Sheet link below.

Features

  • 10/100 Base-T CAT5 protection
  • 802.3af Modes A and B Power-Over-Ethernet compatible
  • DIN 3 rail mountable
  • Industrial grade cast aluminum construction with shielded RJ-45 jacks
  • Protects 4 data pairs

Application

  • 10/100 Base-T networks
  • IP, network or web cameras
  • VoIP telephone
  • Wireless access points, servers and routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLND-CAT5J
Product Name Indoor DIN Mount Med Power 10/100 Base-T Shielded CAT5 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-12a-20495 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
100K 250V DC Diode Surge Suppessor - 100-KFSD250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting Front Mounted
View Details
2 suppliers