L-com, Inc. Data Line Protector Indoor/Outdoor 10/100 Poe 60V LPXT-WP-P-60V-C1D2

Description
The LPXT-WP Wallmount/ Pole Mount Series of Broadband Communications Protectors are designed to protect data networks with combinations of high speed data protocols. The protection circuits utilize silicon avalanche diode technology. The units are available in plastic or cast aluminum enclosures. Both enclosure options are outdoor qualified NEMA 3R type enclosures with easy mounting flanges. The LPXT-WP Wallmount/ Pole Mount series feature RJ-45 protection circuits for the Ethernet data pairs pins (1,2) (3,6) and DC un-polarized power pins (4,5) (7,8) for any combination of circuits up to 90VDC MCOV. The units are intended to be wall mounted and an optional bracket is available to allow a wide range of pole mount applications. The design incorporates a dedicated ground stud that must be bonded to the nearest grounding system (or Master Ground bar) for proper surge protection function. The system wiring is installed with RJ-45 type connectors that can feed directly into the chassis without having to cut or splice or route through strain relief holes. Both enclosure types include a built in cable retention feature for improved cable management. The plastic lid and base have molded fingers that grip the cables as the lid is attached. The metal enclosure has screw down clamps for maximum cable retention. In the unlikely event of surge protection self sacrifice, the individual protection cards will fail short to disrupt communication. The protection cards can be replaced for ease of service. INSTALLATION: These protectors can be installed indoors or outdoors, on a wall or on a pole. A dedicated ¼-20 ground stud with jam-nut is provided inside the enclosure units that must be bonded to the nearest grounding system. A pole mount adapter kit (PN LPXT-WP-PMT) is available to adapt to installations on a wide range of pole diameters. Features In-Line Protection for 10/100 & Gigabit 1000 Mb/s PoE Ethernet data lines Integral mounting feet Protected Pairs (1/2), (4/5), (3/6) and (7,8) Application Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wired Switches
Datasheet
Description
The LPXT-WP Wallmount/ Pole Mount Series of Broadband Communications Protectors are designed to protect data networks with combinations of high speed data protocols. The protection circuits utilize silicon avalanche diode technology. The units are available in plastic or cast aluminum enclosures. Both enclosure options are outdoor qualified NEMA 3R type enclosures with easy mounting flanges. The LPXT-WP Wallmount/ Pole Mount series feature RJ-45 protection circuits for the Ethernet data pairs pins (1,2) (3,6) and DC un-polarized power pins (4,5) (7,8) for any combination of circuits up to 90VDC MCOV. The units are intended to be wall mounted and an optional bracket is available to allow a wide range of pole mount applications. The design incorporates a dedicated ground stud that must be bonded to the nearest grounding system (or Master Ground bar) for proper surge protection function. The system wiring is installed with RJ-45 type connectors that can feed directly into the chassis without having to cut or splice or route through strain relief holes. Both enclosure types include a built in cable retention feature for improved cable management. The plastic lid and base have molded fingers that grip the cables as the lid is attached. The metal enclosure has screw down clamps for maximum cable retention. In the unlikely event of surge protection self sacrifice, the individual protection cards will fail short to disrupt communication. The protection cards can be replaced for ease of service. INSTALLATION: These protectors can be installed indoors or outdoors, on a wall or on a pole. A dedicated ¼-20 ground stud with jam-nut is provided inside the enclosure units that must be bonded to the nearest grounding system. A pole mount adapter kit (PN LPXT-WP-PMT) is available to adapt to installations on a wide range of pole diameters. Features In-Line Protection for 10/100 & Gigabit 1000 Mb/s PoE Ethernet data lines Integral mounting feet Protected Pairs (1/2), (4/5), (3/6) and (7,8) Application Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wired Switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Protector Indoor/Outdoor 10/100 Poe 60V - LPXT-WP-P-60V-C1D2 - L-com, Inc.
North Andover, MA, United States
Data Line Protector Indoor/Outdoor 10/100 Poe 60V
LPXT-WP-P-60V-C1D2
Data Line Protector Indoor/Outdoor 10/100 Poe 60V LPXT-WP-P-60V-C1D2
The LPXT-WP Wallmount/ Pole Mount Series of Broadband Communications Protectors are designed to protect data networks with combinations of high speed data protocols. The protection circuits utilize silicon avalanche diode technology. The units are available in plastic or cast aluminum enclosures. Both enclosure options are outdoor qualified NEMA 3R type enclosures with easy mounting flanges. The LPXT-WP Wallmount/ Pole Mount series feature RJ-45 protection circuits for the Ethernet data pairs pins (1,2) (3,6) and DC un-polarized power pins (4,5) (7,8) for any combination of circuits up to 90VDC MCOV. The units are intended to be wall mounted and an optional bracket is available to allow a wide range of pole mount applications. The design incorporates a dedicated ground stud that must be bonded to the nearest grounding system (or Master Ground bar) for proper surge protection function. The system wiring is installed with RJ-45 type connectors that can feed directly into the chassis without having to cut or splice or route through strain relief holes. Both enclosure types include a built in cable retention feature for improved cable management. The plastic lid and base have molded fingers that grip the cables as the lid is attached. The metal enclosure has screw down clamps for maximum cable retention. In the unlikely event of surge protection self sacrifice, the individual protection cards will fail short to disrupt communication. The protection cards can be replaced for ease of service. INSTALLATION: These protectors can be installed indoors or outdoors, on a wall or on a pole. A dedicated ¼-20 ground stud with jam-nut is provided inside the enclosure units that must be bonded to the nearest grounding system. A pole mount adapter kit (PN LPXT-WP-PMT) is available to adapt to installations on a wide range of pole diameters. Features In-Line Protection for 10/100 & Gigabit 1000 Mb/s PoE Ethernet data lines Integral mounting feet Protected Pairs (1/2), (4/5), (3/6) and (7,8) Application Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wired Switches

The LPXT-WP Wallmount/ Pole Mount Series of Broadband Communications Protectors are designed to protect data networks with combinations of high speed data protocols. The protection circuits utilize silicon avalanche diode technology. The units are available in plastic or cast aluminum enclosures. Both enclosure options are outdoor qualified NEMA 3R type enclosures with easy mounting flanges. The LPXT-WP Wallmount/ Pole Mount series feature RJ-45 protection circuits for the Ethernet data pairs pins (1,2) (3,6) and DC un-polarized power pins (4,5) (7,8) for any combination of circuits up to 90VDC MCOV. The units are intended to be wall mounted and an optional bracket is available to allow a wide range of pole mount applications. The design incorporates a dedicated ground stud that must be bonded to the nearest grounding system (or Master Ground bar) for proper surge protection function. The system wiring is installed with RJ-45 type connectors that can feed directly into the chassis without having to cut or splice or route through strain relief holes. Both enclosure types include a built in cable retention feature for improved cable management. The plastic lid and base have molded fingers that grip the cables as the lid is attached. The metal enclosure has screw down clamps for maximum cable retention. In the unlikely event of surge protection self sacrifice, the individual protection cards will fail short to disrupt communication. The protection cards can be replaced for ease of service.
INSTALLATION: These protectors can be installed indoors or outdoors, on a wall or on a pole. A dedicated ¼-20 ground stud with jam-nut is provided inside the enclosure units that must be bonded to the nearest grounding system. A pole mount adapter kit (PN LPXT-WP-PMT) is available to adapt to installations on a wide range of pole diameters.

Features

  • In-Line Protection for 10/100 & Gigabit 1000 Mb/s PoE Ethernet data lines
  • Integral mounting feet
  • Protected Pairs (1/2), (4/5), (3/6) and (7,8)

Application

  • Wireless LAN Access Points and Bridges
  • IP Surveillance Cameras
  • VoIP (Voice over Internet Protocol) Telephones
  • Wired Switches
Supplier's Site
10/100 Poe Data Line Protector, 60V; Suppressor Type L-Com - 68AC1627 - Newark, An Avnet Company
Chicago, IL, United States
10/100 Poe Data Line Protector, 60V; Suppressor Type L-Com
68AC1627
10/100 Poe Data Line Protector, 60V; Suppressor Type L-Com 68AC1627
10/100 POE DATA LINE PROTECTOR, 60V; Suppressor Type:Data Line; Peak Surge Current:-; Product Range:LPXT-WP Series; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:60V RoHS Compliant: Yes

10/100 POE DATA LINE PROTECTOR, 60V; Suppressor Type:Data Line; Peak Surge Current:-; Product Range:LPXT-WP Series; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:60V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Dataline and DC Signal Surge Suppressors Dataline and DC Signal Surge Suppressors
Product Number LPXT-WP-P-60V-C1D2 68AC1627
Product Name Data Line Protector Indoor/Outdoor 10/100 Poe 60V 10/100 Poe Data Line Protector, 60V; Suppressor Type L-Com
Application Network Applications
Unlock Full Specs
to access all available technical data