L-com, Inc. N-Male to N-Female Bulkhead 2.3 - 2.7 GHz 1/4 Wave Protector ALQ2-NMNFB

Description
The HyperLink Lightning Protector Model ALQ2-NMNFB is a Quarter Wave DC-Short suppressor operating at 2.4 GHz. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-NMNFB functions like a signal filter, operating within 2300-2700 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQ2-NMNFB's frequency range) are diverted through the protector's short-circuit to the ground. The unit's non gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. Two ground lugs and terminals are provided directly on the lightning protector housing which provides superior grounding. Due to its superior RF performance this unit is ideal for IEEE 802.11b, 802.11g and 802.11n applications. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The ALQ2-NMNFB features a bulkhead N-Female connector with a rubber "O"-ring seal for mounting through an enclosure wall. An optional stainless steel mounting bracket, HGX-LPMOUNT01 is also available. Operational Note: This 1/4 wave protector is not for use with coaxial cables carrying a DC voltage such as in the case of a remote-mounted amplifier or LNA. For applications requiring DC capability please see our Gas Tube version AL-NMNFB-9. Features Bi-Directional protection Competitively priced High quality construction Multi-Strike capability No gas tube element to replace Application IEEE 802.16 and 802.20 2.6 GHz MMDS Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN applications
Datasheet
Description
The HyperLink Lightning Protector Model ALQ2-NMNFB is a Quarter Wave DC-Short suppressor operating at 2.4 GHz. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-NMNFB functions like a signal filter, operating within 2300-2700 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQ2-NMNFB's frequency range) are diverted through the protector's short-circuit to the ground. The unit's non gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. Two ground lugs and terminals are provided directly on the lightning protector housing which provides superior grounding. Due to its superior RF performance this unit is ideal for IEEE 802.11b, 802.11g and 802.11n applications. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The ALQ2-NMNFB features a bulkhead N-Female connector with a rubber "O"-ring seal for mounting through an enclosure wall. An optional stainless steel mounting bracket, HGX-LPMOUNT01 is also available. Operational Note: This 1/4 wave protector is not for use with coaxial cables carrying a DC voltage such as in the case of a remote-mounted amplifier or LNA. For applications requiring DC capability please see our Gas Tube version AL-NMNFB-9. Features Bi-Directional protection Competitively priced High quality construction Multi-Strike capability No gas tube element to replace Application IEEE 802.16 and 802.20 2.6 GHz MMDS Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Male to N-Female Bulkhead 2.3 - 2.7 GHz 1/4 Wave Protector - ALQ2-NMNFB - L-com, Inc.
North Andover, MA, United States
N-Male to N-Female Bulkhead 2.3 - 2.7 GHz 1/4 Wave Protector
ALQ2-NMNFB
N-Male to N-Female Bulkhead 2.3 - 2.7 GHz 1/4 Wave Protector ALQ2-NMNFB
The HyperLink Lightning Protector Model ALQ2-NMNFB is a Quarter Wave DC-Short suppressor operating at 2.4 GHz. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-NMNFB functions like a signal filter, operating within 2300-2700 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQ2-NMNFB's frequency range) are diverted through the protector's short-circuit to the ground. The unit's non gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. Two ground lugs and terminals are provided directly on the lightning protector housing which provides superior grounding. Due to its superior RF performance this unit is ideal for IEEE 802.11b, 802.11g and 802.11n applications. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The ALQ2-NMNFB features a bulkhead N-Female connector with a rubber "O"-ring seal for mounting through an enclosure wall. An optional stainless steel mounting bracket, HGX-LPMOUNT01 is also available. Operational Note: This 1/4 wave protector is not for use with coaxial cables carrying a DC voltage such as in the case of a remote-mounted amplifier or LNA. For applications requiring DC capability please see our Gas Tube version AL-NMNFB-9. Features Bi-Directional protection Competitively priced High quality construction Multi-Strike capability No gas tube element to replace Application IEEE 802.16 and 802.20 2.6 GHz MMDS Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN applications

The HyperLink Lightning Protector Model ALQ2-NMNFB is a Quarter Wave DC-Short suppressor operating at 2.4 GHz. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-NMNFB functions like a signal filter, operating within 2300-2700 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQ2-NMNFB's frequency range) are diverted through the protector's short-circuit to the ground.
The unit's non gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. Two ground lugs and terminals are provided directly on the lightning protector housing which provides superior grounding. Due to its superior RF performance this unit is ideal for IEEE 802.11b, 802.11g and 802.11n applications.
Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment.
The ALQ2-NMNFB features a bulkhead N-Female connector with a rubber "O"-ring seal for mounting through an enclosure wall. An optional stainless steel mounting bracket, HGX-LPMOUNT01 is also available.
Operational Note: This 1/4 wave protector is not for use with coaxial cables carrying a DC voltage such as in the case of a remote-mounted amplifier or LNA. For applications requiring DC capability please see our Gas Tube version AL-NMNFB-9.

Features

  • Bi-Directional protection
  • Competitively priced
  • High quality construction
  • Multi-Strike capability
  • No gas tube element to replace

Application

  • IEEE 802.16 and 802.20
  • 2.6 GHz MMDS Band
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALQ2-NMNFB
Product Name N-Male to N-Female Bulkhead 2.3 - 2.7 GHz 1/4 Wave Protector
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EA2045-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 7681748 - RS Components, Ltd.
Specs
Device Type Type 2 arrester
View Details
ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater - BB-232OPDRI-PH - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 185 F (-40 to 85 C)
View Details