L-com, Inc. Outdoor 4-Channel 4-20 mA Current Loop Protector - 24V AL-CL4-24

Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-24 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line. For additional information and complete specifications, see data sheet below. Features Screw Terminal Blocks 24V, also available in 12V and 15V models Four Channel Low capacitance diode array Weather resistant enclosure Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals
Datasheet
Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-24 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line. For additional information and complete specifications, see data sheet below. Features Screw Terminal Blocks 24V, also available in 12V and 15V models Four Channel Low capacitance diode array Weather resistant enclosure Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 4-Channel 4-20 mA Current Loop Protector - 24V - AL-CL4-24 - L-com, Inc.
North Andover, MA, United States
Outdoor 4-Channel 4-20 mA Current Loop Protector - 24V
AL-CL4-24
Outdoor 4-Channel 4-20 mA Current Loop Protector - 24V AL-CL4-24
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-24 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line. For additional information and complete specifications, see data sheet below. Features Screw Terminal Blocks 24V, also available in 12V and 15V models Four Channel Low capacitance diode array Weather resistant enclosure Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals

High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-24 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges.
The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line.
For additional information and complete specifications, see data sheet below.

Features

  • Screw Terminal Blocks
  • 24V, also available in 12V and 15V models
  • Four Channel
  • Low capacitance diode array
  • Weather resistant enclosure

Application

  • 4 to 20 mA sensors and controllers
  • HART Street light controllers
  • Industrial process control
  • Pulse Input Circuits
  • Toll booths, drawbridges, railroad crossing gates and signals
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CL4-24
Product Name Outdoor 4-Channel 4-20 mA Current Loop Protector - 24V
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
RF Surge Protectors - NSPTT - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details