L-com, Inc. Weatherproof Hi-Power Multi-Port 10/100 Base-T CAT5 Lightning Protector - Screw Terminals AL-CAT5HPW-4

Description
The Hyperlink CAT5 three-stage multi-port Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. Up to four separate CAT5 lines can be protected by a single unit. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. In the data path, the first stage of protection is a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a high speed, low capacitance diode clamp array. In the power path, the first stage is comprised of a differential gas discharge tube. Stage two is a dual low pass filter and the final stage is a triple array of bi-directional clamping diodes. The unit supports normal and reverse polarity PoE. Failsafe Architecture The Advantage of the AL-CAT5HPW-4 three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment. The AL-CATHPW-4 CAT5 Lightning Protector is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. A ground clamp provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable. This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. Application Note: This unit will not work with Cisco® Power Over Ethernet Injectors. Use HyperLink's Cisco® compatible BT-CAT5-P1R DC Injector. For additional information and complete specifications, see data sheet below> Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Gasketed cover and concealed mounting holes Failsafe architecture & Weatherproof ABS enclosure Protect up to four separate CAT5 lines Removable terminal strips, with ground clamp provided on outside of enclosure Three-stage protection Application 10/100 Base-T Networks VoIP Telephone Wireless Access Points, Servers & outdoor routers IP, Network, or Web Camera
Datasheet
Description
The Hyperlink CAT5 three-stage multi-port Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. Up to four separate CAT5 lines can be protected by a single unit. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. In the data path, the first stage of protection is a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a high speed, low capacitance diode clamp array. In the power path, the first stage is comprised of a differential gas discharge tube. Stage two is a dual low pass filter and the final stage is a triple array of bi-directional clamping diodes. The unit supports normal and reverse polarity PoE. Failsafe Architecture The Advantage of the AL-CAT5HPW-4 three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment. The AL-CATHPW-4 CAT5 Lightning Protector is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. A ground clamp provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable. This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. Application Note: This unit will not work with Cisco® Power Over Ethernet Injectors. Use HyperLink's Cisco® compatible BT-CAT5-P1R DC Injector. For additional information and complete specifications, see data sheet below> Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Gasketed cover and concealed mounting holes Failsafe architecture & Weatherproof ABS enclosure Protect up to four separate CAT5 lines Removable terminal strips, with ground clamp provided on outside of enclosure Three-stage protection Application 10/100 Base-T Networks VoIP Telephone Wireless Access Points, Servers & outdoor routers IP, Network, or Web Camera
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Hi-Power Multi-Port 10/100 Base-T CAT5 Lightning Protector - Screw Terminals - AL-CAT5HPW-4 - L-com, Inc.
North Andover, MA, United States
Weatherproof Hi-Power Multi-Port 10/100 Base-T CAT5 Lightning Protector - Screw Terminals
AL-CAT5HPW-4
Weatherproof Hi-Power Multi-Port 10/100 Base-T CAT5 Lightning Protector - Screw Terminals AL-CAT5HPW-4
The Hyperlink CAT5 three-stage multi-port Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. Up to four separate CAT5 lines can be protected by a single unit. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. In the data path, the first stage of protection is a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a high speed, low capacitance diode clamp array. In the power path, the first stage is comprised of a differential gas discharge tube. Stage two is a dual low pass filter and the final stage is a triple array of bi-directional clamping diodes. The unit supports normal and reverse polarity PoE. Failsafe Architecture The Advantage of the AL-CAT5HPW-4 three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment. The AL-CATHPW-4 CAT5 Lightning Protector is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. A ground clamp provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable. This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. Application Note: This unit will not work with Cisco® Power Over Ethernet Injectors. Use HyperLink's Cisco® compatible BT-CAT5-P1R DC Injector. For additional information and complete specifications, see data sheet below> Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Gasketed cover and concealed mounting holes Failsafe architecture & Weatherproof ABS enclosure Protect up to four separate CAT5 lines Removable terminal strips, with ground clamp provided on outside of enclosure Three-stage protection Application 10/100 Base-T Networks VoIP Telephone Wireless Access Points, Servers & outdoor routers IP, Network, or Web Camera

The Hyperlink CAT5 three-stage multi-port Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. Up to four separate CAT5 lines can be protected by a single unit. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed.
In the data path, the first stage of protection is a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a high speed, low capacitance diode clamp array. In the power path, the first stage is comprised of a differential gas discharge tube. Stage two is a dual low pass filter and the final stage is a triple array of bi-directional clamping diodes. The unit supports normal and reverse polarity PoE.
Failsafe Architecture
The Advantage of the AL-CAT5HPW-4 three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment.
The AL-CATHPW-4 CAT5 Lightning Protector is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. A ground clamp provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable.
This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed.
Application Note: This unit will not work with Cisco® Power Over Ethernet Injectors. Use HyperLink's Cisco® compatible BT-CAT5-P1R DC Injector.
For additional information and complete specifications, see data sheet below>
Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart.

Features

  • Gasketed cover and concealed mounting holes
  • Failsafe architecture & Weatherproof ABS enclosure
  • Protect up to four separate CAT5 lines
  • Removable terminal strips, with ground clamp provided on outside of enclosure
  • Three-stage protection

Application

  • 10/100 Base-T Networks
  • VoIP Telephone
  • Wireless Access Points, Servers & outdoor routers
  • IP, Network, or Web Camera
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5HPW-4
Product Name Weatherproof Hi-Power Multi-Port 10/100 Base-T CAT5 Lightning Protector - Screw Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
Surge Arresters - EA2045-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details