L-com, Inc. Economy In-Line 10/100 Base-T CAT5 Lightning Surge Protector ELP-CAT5

Description
The ELP-CAT5 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. A ground wire and lug is provided directly on the suppressor providing superior grounding. The ELP-CAT5 features a rugged aluminum housing for maximum durability. This protector is also available in a DIN mount version, see ELPD-CAT5. For more information and complete specification, click on the data sheet link in the Downloads tab. Note: This protector is not Power-Over-Ethernet (PoE) compatible. Features Good discharge capacity, low voltage protection Inline style connection is fast and easy to install Quick response, high transmission rate, low signal attenuation RJ45 connectors Rugged aluminum construction Application Protection for servers, routers, access points and networking equipment such as computers and printers Protects 10/100 Base-T Ethernet networks
Description
The ELP-CAT5 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. A ground wire and lug is provided directly on the suppressor providing superior grounding. The ELP-CAT5 features a rugged aluminum housing for maximum durability. This protector is also available in a DIN mount version, see ELPD-CAT5. For more information and complete specification, click on the data sheet link in the Downloads tab. Note: This protector is not Power-Over-Ethernet (PoE) compatible. Features Good discharge capacity, low voltage protection Inline style connection is fast and easy to install Quick response, high transmission rate, low signal attenuation RJ45 connectors Rugged aluminum construction Application Protection for servers, routers, access points and networking equipment such as computers and printers Protects 10/100 Base-T Ethernet networks

Suppliers

Company
Product
Description
Supplier Links
Economy In-Line 10/100 Base-T CAT5 Lightning Surge Protector - ELP-CAT5 - L-com, Inc.
North Andover, MA, United States
Economy In-Line 10/100 Base-T CAT5 Lightning Surge Protector
ELP-CAT5
Economy In-Line 10/100 Base-T CAT5 Lightning Surge Protector ELP-CAT5
The ELP-CAT5 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. A ground wire and lug is provided directly on the suppressor providing superior grounding. The ELP-CAT5 features a rugged aluminum housing for maximum durability. This protector is also available in a DIN mount version, see ELPD-CAT5. For more information and complete specification, click on the data sheet link in the Downloads tab. Note: This protector is not Power-Over-Ethernet (PoE) compatible. Features Good discharge capacity, low voltage protection Inline style connection is fast and easy to install Quick response, high transmission rate, low signal attenuation RJ45 connectors Rugged aluminum construction Application Protection for servers, routers, access points and networking equipment such as computers and printers Protects 10/100 Base-T Ethernet networks

The ELP-CAT5 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections.
A ground wire and lug is provided directly on the suppressor providing superior grounding. The ELP-CAT5 features a rugged aluminum housing for maximum durability.
This protector is also available in a DIN mount version, see ELPD-CAT5.
For more information and complete specification, click on the data sheet link in the Downloads tab.
Note: This protector is not Power-Over-Ethernet (PoE) compatible.

Features

  • Good discharge capacity, low voltage protection
  • Inline style connection is fast and easy to install
  • Quick response, high transmission rate, low signal attenuation
  • RJ45 connectors
  • Rugged aluminum construction

Application

  • Protection for servers, routers, access points and networking equipment such as computers and printers
  • Protects 10/100 Base-T Ethernet networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ELP-CAT5
Product Name Economy In-Line 10/100 Base-T CAT5 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
ETEILY DC-3G Lightning Arrestor (N) Female to (N) Female Coaxial Lightning Surge Protector Protection - SKU:ET-3GLSPAR-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details