L-com, Inc. Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - Shielded RJ45 Jacks AL-CAT5SJW

Description
The AL-CAT5SJW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5SJW24. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. To help reduce the effects of EMI interference, the AL-CAT5SJW features shielded RJ45 jacks. This unit supports normal and reverse polarity PoE used in some Cisco Access Points. It is compatible with devices with or without Power-over-Ethernet (PoE) functionality. For additional information and complete specifications, click the Data Sheet link below. Additional models available: Indoor Model with Shielded RJ45 Jacks - HGLN-CAT5J Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features (2) Shielded RJ45 jacks reduce EMI interference 802.3af Modes A and B Power-Over-Ethernet and Reverse Polarity PoE compatible Impact and weather resistant enclosure with lockable hinged cover Protects 4 data pairs Supports use of shielded CAT5 cable Application 10/100 Base-T Ethernet Equipment IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters
Datasheet
Description
The AL-CAT5SJW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5SJW24. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. To help reduce the effects of EMI interference, the AL-CAT5SJW features shielded RJ45 jacks. This unit supports normal and reverse polarity PoE used in some Cisco Access Points. It is compatible with devices with or without Power-over-Ethernet (PoE) functionality. For additional information and complete specifications, click the Data Sheet link below. Additional models available: Indoor Model with Shielded RJ45 Jacks - HGLN-CAT5J Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features (2) Shielded RJ45 jacks reduce EMI interference 802.3af Modes A and B Power-Over-Ethernet and Reverse Polarity PoE compatible Impact and weather resistant enclosure with lockable hinged cover Protects 4 data pairs Supports use of shielded CAT5 cable Application 10/100 Base-T Ethernet Equipment IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - Shielded RJ45 Jacks - AL-CAT5SJW - L-com, Inc.
North Andover, MA, United States
Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - Shielded RJ45 Jacks
AL-CAT5SJW
Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - Shielded RJ45 Jacks AL-CAT5SJW
The AL-CAT5SJW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5SJW24. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. To help reduce the effects of EMI interference, the AL-CAT5SJW features shielded RJ45 jacks. This unit supports normal and reverse polarity PoE used in some Cisco Access Points. It is compatible with devices with or without Power-over-Ethernet (PoE) functionality. For additional information and complete specifications, click the Data Sheet link below. Additional models available: Indoor Model with Shielded RJ45 Jacks - HGLN-CAT5J Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features (2) Shielded RJ45 jacks reduce EMI interference 802.3af Modes A and B Power-Over-Ethernet and Reverse Polarity PoE compatible Impact and weather resistant enclosure with lockable hinged cover Protects 4 data pairs Supports use of shielded CAT5 cable Application 10/100 Base-T Ethernet Equipment IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters

The AL-CAT5SJW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8.
This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5SJW24.
High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment.
The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable.
To help reduce the effects of EMI interference, the AL-CAT5SJW features shielded RJ45 jacks.
This unit supports normal and reverse polarity PoE used in some Cisco Access Points. It is compatible with devices with or without Power-over-Ethernet (PoE) functionality.
For additional information and complete specifications, click the Data Sheet link below.
Additional models available:
Indoor Model with Shielded RJ45 Jacks - HGLN-CAT5J
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • (2) Shielded RJ45 jacks reduce EMI interference
  • 802.3af Modes A and B Power-Over-Ethernet and Reverse Polarity PoE compatible
  • Impact and weather resistant enclosure with lockable hinged cover
  • Protects 4 data pairs
  • Supports use of shielded CAT5 cable

Application

  • 10/100 Base-T Ethernet Equipment
  • IP Cameras with PoE
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5SJW
Product Name Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - Shielded RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater - BB-232OPDRI-PH - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
N (M) St. to N (F) St. Bulkhead Adapter with Lightning Arrestor - ET-GPDC6GArres-NMS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
RF Surge Protectors - NSPTT - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details