L-com, Inc. Single Stage Surge Protector for 48V AC Control Lines AL-D8-48ACW

Description
The AL-D8-48ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on the line to the Varistor voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 12V and 24V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 12V and 24V AC models Metal Oxide Varistor (MOV) Protection Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strip Application Industrial control lines AC Control line applications
Datasheet
Description
The AL-D8-48ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on the line to the Varistor voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 12V and 24V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 12V and 24V AC models Metal Oxide Varistor (MOV) Protection Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strip Application Industrial control lines AC Control line applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage Surge Protector for 48V AC Control Lines - AL-D8-48ACW - L-com, Inc.
North Andover, MA, United States
Single Stage Surge Protector for 48V AC Control Lines
AL-D8-48ACW
Single Stage Surge Protector for 48V AC Control Lines AL-D8-48ACW
The AL-D8-48ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on the line to the Varistor voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 12V and 24V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 12V and 24V AC models Metal Oxide Varistor (MOV) Protection Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strip Application Industrial control lines AC Control line applications

The AL-D8-48ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on the line to the Varistor voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground.
These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable.
This protector is also available in 12V and 24V versions.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Also available in 12V and 24V AC models
  • Metal Oxide Varistor (MOV) Protection
  • Impact and weather resistant enclosure with locking hinged cover
  • Removable screw terminal strip

Application

  • Industrial control lines
  • AC Control line applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D8-48ACW
Product Name Single Stage Surge Protector for 48V AC Control Lines
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY 0-6G Waterproof Lightning Arrester N (F) To SMA (F) Coaxial RF Surge Arrestor - SKU:ET-6GLWPAR-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NSPFF - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details