L-com, Inc. Weatherproof 3-Stage 4-Ch Lightning Surge Protector for RS-422 & RS-485 Lines AL-D4-05W

Description
The AL-D4-05W is a high performance 3-stage weatherproof protector that provides superior protection of differential or balanced digital or analog lines from transients and surges. This unit will protect up to four pairs of lines or eight single ended data, analog or control lines. The AL-D4-05W series is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. These protectors feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. Application Note: Not for use with T1 lines with Ring or DC Power. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Features Superior to diode or TVS only based designs Protection for up to four pairs of lines Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application AISG control lines RS-422/RS-485 communications T1/E1/J1 lines (see application note above) Industrial and building automation RTD applications
Datasheet
Description
The AL-D4-05W is a high performance 3-stage weatherproof protector that provides superior protection of differential or balanced digital or analog lines from transients and surges. This unit will protect up to four pairs of lines or eight single ended data, analog or control lines. The AL-D4-05W series is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. These protectors feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. Application Note: Not for use with T1 lines with Ring or DC Power. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Features Superior to diode or TVS only based designs Protection for up to four pairs of lines Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application AISG control lines RS-422/RS-485 communications T1/E1/J1 lines (see application note above) Industrial and building automation RTD applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof 3-Stage 4-Ch Lightning Surge Protector for RS-422 & RS-485 Lines - AL-D4-05W - L-com, Inc.
North Andover, MA, United States
Weatherproof 3-Stage 4-Ch Lightning Surge Protector for RS-422 & RS-485 Lines
AL-D4-05W
Weatherproof 3-Stage 4-Ch Lightning Surge Protector for RS-422 & RS-485 Lines AL-D4-05W
The AL-D4-05W is a high performance 3-stage weatherproof protector that provides superior protection of differential or balanced digital or analog lines from transients and surges. This unit will protect up to four pairs of lines or eight single ended data, analog or control lines. The AL-D4-05W series is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. These protectors feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. Application Note: Not for use with T1 lines with Ring or DC Power. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Features Superior to diode or TVS only based designs Protection for up to four pairs of lines Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application AISG control lines RS-422/RS-485 communications T1/E1/J1 lines (see application note above) Industrial and building automation RTD applications

The AL-D4-05W is a high performance 3-stage weatherproof protector that provides superior protection of differential or balanced digital or analog lines from transients and surges. This unit will protect up to four pairs of lines or eight single ended data, analog or control lines.
The AL-D4-05W series is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable.
These protectors feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground.
Application Note: Not for use with T1 lines with Ring or DC Power.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
For additional information and complete specifications, see data sheet below.

Features

  • Superior to diode or TVS only based designs
  • Protection for up to four pairs of lines
  • Removable screw terminal blocks
  • Three-Stage protection
  • Weatherproof ABS enclosure

Application

  • AISG control lines
  • RS-422/RS-485 communications
  • T1/E1/J1 lines (see application note above)
  • Industrial and building automation
  • RTD applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D4-05W
Product Name Weatherproof 3-Stage 4-Ch Lightning Surge Protector for RS-422 & RS-485 Lines
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products