L-com, Inc. Weatherproof 3-Line Telephone/DSL Lightning Surge Protector - Screw Terminals AL-D3W-DT

Description
The AL-D3W-DT is a high power 3-stage lightning and surge protector that provides superior protection of differential / balanced digital or analog lines from transients and surges. The units will protect up to three pairs of differential data or analog signal/control lines. Provisions for use with shielded cable are provided. The AL-D3W-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. This protector features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). See data sheet below for complete specifications. Features Ground clamp provided on outside of enclosure Protection for up to three pairs of lines plus provisions for shielded cables High power 3-stage surge protection, superior to diode or TVS only based designs NEMA rated enclosure with gasketed cover and concealed mounting holes Removable screw terminals Application DSL Lines Telephone Lines
Datasheet
Description
The AL-D3W-DT is a high power 3-stage lightning and surge protector that provides superior protection of differential / balanced digital or analog lines from transients and surges. The units will protect up to three pairs of differential data or analog signal/control lines. Provisions for use with shielded cable are provided. The AL-D3W-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. This protector features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). See data sheet below for complete specifications. Features Ground clamp provided on outside of enclosure Protection for up to three pairs of lines plus provisions for shielded cables High power 3-stage surge protection, superior to diode or TVS only based designs NEMA rated enclosure with gasketed cover and concealed mounting holes Removable screw terminals Application DSL Lines Telephone Lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof 3-Line Telephone/DSL Lightning Surge Protector - Screw Terminals - AL-D3W-DT - L-com, Inc.
North Andover, MA, United States
Weatherproof 3-Line Telephone/DSL Lightning Surge Protector - Screw Terminals
AL-D3W-DT
Weatherproof 3-Line Telephone/DSL Lightning Surge Protector - Screw Terminals AL-D3W-DT
The AL-D3W-DT is a high power 3-stage lightning and surge protector that provides superior protection of differential / balanced digital or analog lines from transients and surges. The units will protect up to three pairs of differential data or analog signal/control lines. Provisions for use with shielded cable are provided. The AL-D3W-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. This protector features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). See data sheet below for complete specifications. Features Ground clamp provided on outside of enclosure Protection for up to three pairs of lines plus provisions for shielded cables High power 3-stage surge protection, superior to diode or TVS only based designs NEMA rated enclosure with gasketed cover and concealed mounting holes Removable screw terminals Application DSL Lines Telephone Lines

The AL-D3W-DT is a high power 3-stage lightning and surge protector that provides superior protection of differential / balanced digital or analog lines from transients and surges. The units will protect up to three pairs of differential data or analog signal/control lines. Provisions for use with shielded cable are provided.
The AL-D3W-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable.
This protector features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
See data sheet below for complete specifications.

Features

  • Ground clamp provided on outside of enclosure
  • Protection for up to three pairs of lines plus provisions for shielded cables
  • High power 3-stage surge protection, superior to diode or TVS only based designs
  • NEMA rated enclosure with gasketed cover and concealed mounting holes
  • Removable screw terminals

Application

  • DSL Lines
  • Telephone Lines
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D3W-DT
Product Name Weatherproof 3-Line Telephone/DSL Lightning Surge Protector - Screw Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0385-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
Surge Suppressor Units - 8470974 - RS Components, Ltd.
Specs
Device Type Type 2 arrester
View Details