L-com, Inc. 5VDC LPXT Data Line Protector Module 10/100 RJ45 F/F LPXT-MOD-C1D2

Description
The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements. Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation. Features 14 gauge aluminum, beige powder coat Easy mix & match plug and play operation Mounts to Standard 1U 19 Inch Rack Space Supports up to sixteen (16) L-com LPXT Series modules Application Intra-building cable runs VoIP telephone Wireless access points, servers and routers 10/100/1000 Base-T Ethernet equipment IP, network or web cameras
Description
The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements. Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation. Features 14 gauge aluminum, beige powder coat Easy mix & match plug and play operation Mounts to Standard 1U 19 Inch Rack Space Supports up to sixteen (16) L-com LPXT Series modules Application Intra-building cable runs VoIP telephone Wireless access points, servers and routers 10/100/1000 Base-T Ethernet equipment IP, network or web cameras

Suppliers

Company
Product
Description
Supplier Links
5VDC LPXT Data Line Protector Module 10/100 RJ45 F/F - LPXT-MOD-C1D2 - L-com, Inc.
North Andover, MA, United States
5VDC LPXT Data Line Protector Module 10/100 RJ45 F/F
LPXT-MOD-C1D2
5VDC LPXT Data Line Protector Module 10/100 RJ45 F/F LPXT-MOD-C1D2
The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements. Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation. Features 14 gauge aluminum, beige powder coat Easy mix & match plug and play operation Mounts to Standard 1U 19 Inch Rack Space Supports up to sixteen (16) L-com LPXT Series modules Application Intra-building cable runs VoIP telephone Wireless access points, servers and routers 10/100/1000 Base-T Ethernet equipment IP, network or web cameras

The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements.
Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation.

Features

  • 14 gauge aluminum, beige powder coat
  • Easy mix & match plug and play operation
  • Mounts to Standard 1U 19 Inch Rack Space
  • Supports up to sixteen (16) L-com LPXT Series modules

Application

  • Intra-building cable runs
  • VoIP telephone
  • Wireless access points, servers and routers
  • 10/100/1000 Base-T Ethernet equipment
  • IP, network or web cameras
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Dataline and DC Signal Surge Suppressors
Product Number LPXT-MOD-C1D2
Product Name 5VDC LPXT Data Line Protector Module 10/100 RJ45 F/F
Connection RJ41, RJ45 or RJ48 Data Jacks
Unlock Full Specs
to access all available technical data