L-com, Inc. Weatherproof 3-Channel 4-20 mA Current Loop Protector - 12V AL-CL3W-12

Description
The AL-CL3W-12 is a high performance 3-stage weatherproof protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect up to three 4-20 mA circuits. Provisions for use with shielded cable are provided. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Features 12V, also available in 15V and 24V models Protection for up to three pairs of lines plus provisions for shielded cables Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals
Datasheet
Description
The AL-CL3W-12 is a high performance 3-stage weatherproof protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect up to three 4-20 mA circuits. Provisions for use with shielded cable are provided. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Features 12V, also available in 15V and 24V models Protection for up to three pairs of lines plus provisions for shielded cables Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof 3-Channel 4-20 mA Current Loop Protector - 12V - AL-CL3W-12 - L-com, Inc.
North Andover, MA, United States
Weatherproof 3-Channel 4-20 mA Current Loop Protector - 12V
AL-CL3W-12
Weatherproof 3-Channel 4-20 mA Current Loop Protector - 12V AL-CL3W-12
The AL-CL3W-12 is a high performance 3-stage weatherproof protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect up to three 4-20 mA circuits. Provisions for use with shielded cable are provided. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Features 12V, also available in 15V and 24V models Protection for up to three pairs of lines plus provisions for shielded cables Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals

The AL-CL3W-12 is a high performance 3-stage weatherproof protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect up to three 4-20 mA circuits. Provisions for use with shielded cable are provided.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
For additional information and complete specifications, see data sheet below.

Features

  • 12V, also available in 15V and 24V models
  • Protection for up to three pairs of lines plus provisions for shielded cables
  • Removable screw terminal blocks
  • Three-Stage protection
  • Weatherproof ABS enclosure

Application

  • 4 to 20 mA sensors and controllers
  • HART Street light controllers
  • Industrial process control
  • Pulse Input Circuits
  • Toll booths, drawbridges, railroad crossing gates and signals
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CL3W-12
Product Name Weatherproof 3-Channel 4-20 mA Current Loop Protector - 12V
Unlock Full Specs
to access all available technical data

Similar Products