L-com, Inc. Indoor 10/100/1000/10000 Base-T CAT6a Lightning Protector - RJ45 Jacks HGLN-CAT6AJ

Description
The HGLN-CAT6AJ lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet cabling, but can also be used with CAT5, CAT5e and CAT6 cabling. The use of ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs.. Features CAT5, CAT5e, CAT6 and CAT6a compatibility Shielded CAT6a RJ45 jacks Application Outdoor WiFi networks CAT6a data networks IP based security and surveillance systems IT server complexes Protection of 10/100/1000/10000 (10G) Base-T Ethernet equipment (servers, switches, routers, client equipment)
Datasheet
Description
The HGLN-CAT6AJ lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet cabling, but can also be used with CAT5, CAT5e and CAT6 cabling. The use of ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs.. Features CAT5, CAT5e, CAT6 and CAT6a compatibility Shielded CAT6a RJ45 jacks Application Outdoor WiFi networks CAT6a data networks IP based security and surveillance systems IT server complexes Protection of 10/100/1000/10000 (10G) Base-T Ethernet equipment (servers, switches, routers, client equipment)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor 10/100/1000/10000 Base-T CAT6a Lightning Protector - RJ45 Jacks - HGLN-CAT6AJ - L-com, Inc.
North Andover, MA, United States
Indoor 10/100/1000/10000 Base-T CAT6a Lightning Protector - RJ45 Jacks
HGLN-CAT6AJ
Indoor 10/100/1000/10000 Base-T CAT6a Lightning Protector - RJ45 Jacks HGLN-CAT6AJ
The HGLN-CAT6AJ lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet cabling, but can also be used with CAT5, CAT5e and CAT6 cabling. The use of ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs.. Features CAT5, CAT5e, CAT6 and CAT6a compatibility Shielded CAT6a RJ45 jacks Application Outdoor WiFi networks CAT6a data networks IP based security and surveillance systems IT server complexes Protection of 10/100/1000/10000 (10G) Base-T Ethernet equipment (servers, switches, routers, client equipment)

The HGLN-CAT6AJ lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet cabling, but can also be used with CAT5, CAT5e and CAT6 cabling.
The use of ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges.
The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs..

Features

  • CAT5, CAT5e, CAT6 and CAT6a compatibility
  • Shielded CAT6a RJ45 jacks

Application

  • Outdoor WiFi networks
  • CAT6a data networks
  • IP based security and surveillance systems
  • IT server complexes
  • Protection of 10/100/1000/10000 (10G) Base-T Ethernet equipment (servers, switches, routers, client equipment)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-CAT6AJ
Product Name Indoor 10/100/1000/10000 Base-T CAT6a Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
Surge Suppressor - 700-N24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Surge Suppressor Units - 2703426 - RS Components, Ltd.
Specs
Device Type Overvoltage Protector
Surge Current 6500 amps
View Details