L-com, Inc. Weatherproof 10/100 Base-T CAT5 Lightning Protector - RJ45/Screw Terminals AL-CAT5W

Description
The AL-CAT5W CAT5 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE. This CAT5 Lightning Protector is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. The AL-CAT5W also make an ideal alternative to the Transtector® ALPU-TSU protector. It features equal performance but at a substantial savings. This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Both terminal strips and modular RJ45 female jacks are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable. Application Note: This unit will not work with Cisco® Power Over Ethernet Injectors. Use HyperLink's Cisco® compatible BT-CAT5-P1R DC Injector. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Ground clamp provided on outside of enclosure Power-Over-Ethernet (PoE) compatible that supports normal and reverse polarity PoE Removable terminal strips and modular RJ45 jacks Weatherproof ABS enclosure Gasketed cover and concealed mounting holes Application Ideal alternative to the Transtector® ALPU-TSU protector IP, Network, or Web Camera 10/100 Base-T Networks VoIP Telephone Wireless Access Points, Servers & Outdoor Routers
Datasheet
Description
The AL-CAT5W CAT5 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE. This CAT5 Lightning Protector is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. The AL-CAT5W also make an ideal alternative to the Transtector® ALPU-TSU protector. It features equal performance but at a substantial savings. This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Both terminal strips and modular RJ45 female jacks are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable. Application Note: This unit will not work with Cisco® Power Over Ethernet Injectors. Use HyperLink's Cisco® compatible BT-CAT5-P1R DC Injector. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Ground clamp provided on outside of enclosure Power-Over-Ethernet (PoE) compatible that supports normal and reverse polarity PoE Removable terminal strips and modular RJ45 jacks Weatherproof ABS enclosure Gasketed cover and concealed mounting holes Application Ideal alternative to the Transtector® ALPU-TSU protector IP, Network, or Web Camera 10/100 Base-T Networks VoIP Telephone Wireless Access Points, Servers & Outdoor Routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof 10/100 Base-T CAT5 Lightning Protector - RJ45/Screw Terminals - AL-CAT5W - L-com, Inc.
North Andover, MA, United States
Weatherproof 10/100 Base-T CAT5 Lightning Protector - RJ45/Screw Terminals
AL-CAT5W
Weatherproof 10/100 Base-T CAT5 Lightning Protector - RJ45/Screw Terminals AL-CAT5W
The AL-CAT5W CAT5 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE. This CAT5 Lightning Protector is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. The AL-CAT5W also make an ideal alternative to the Transtector® ALPU-TSU protector. It features equal performance but at a substantial savings. This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Both terminal strips and modular RJ45 female jacks are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable. Application Note: This unit will not work with Cisco® Power Over Ethernet Injectors. Use HyperLink's Cisco® compatible BT-CAT5-P1R DC Injector. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Ground clamp provided on outside of enclosure Power-Over-Ethernet (PoE) compatible that supports normal and reverse polarity PoE Removable terminal strips and modular RJ45 jacks Weatherproof ABS enclosure Gasketed cover and concealed mounting holes Application Ideal alternative to the Transtector® ALPU-TSU protector IP, Network, or Web Camera 10/100 Base-T Networks VoIP Telephone Wireless Access Points, Servers & Outdoor Routers

The AL-CAT5W CAT5 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE.
This CAT5 Lightning Protector is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. The AL-CAT5W also make an ideal alternative to the Transtector® ALPU-TSU protector. It features equal performance but at a substantial savings.
This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Both terminal strips and modular RJ45 female jacks are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable.
Application Note: This unit will not work with Cisco® Power Over Ethernet Injectors. Use HyperLink's Cisco® compatible BT-CAT5-P1R DC Injector.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
For additional information and complete specifications, see Data Sheet link below.
Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart.

Features

  • Ground clamp provided on outside of enclosure
  • Power-Over-Ethernet (PoE) compatible that supports normal and reverse polarity PoE
  • Removable terminal strips and modular RJ45 jacks
  • Weatherproof ABS enclosure
  • Gasketed cover and concealed mounting holes

Application

  • Ideal alternative to the Transtector® ALPU-TSU protector
  • IP, Network, or Web Camera
  • 10/100 Base-T Networks
  • VoIP Telephone
  • Wireless Access Points, Servers & Outdoor Routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5W
Product Name Weatherproof 10/100 Base-T CAT5 Lightning Protector - RJ45/Screw Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-25a-20497 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
230 V Ac Surge Suppressor - 4983-DS230-403G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details