L-com, Inc. Indoor 4-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 Jacks CMSP-CAT6T-4

Description
The CMSP-CAT6T-4 lightning and surge protector provides superior lightning and surge protection for up to four lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The CMSP-CAT6T-4 utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. The CMSP-CAT6T-4 features eight shielded RJ-45 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 2-port version, L-com part number CMSP-CAT6T-2. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features CAT5, CAT5e and CAT6 compatibility Field replaceable modules PoE compatible Protects up to 4 Ethernet lines Reliable differential gas tube protection Application 10/100/1000 Base-T Gigabit Ethernet Equipment CCTV IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters
Description
The CMSP-CAT6T-4 lightning and surge protector provides superior lightning and surge protection for up to four lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The CMSP-CAT6T-4 utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. The CMSP-CAT6T-4 features eight shielded RJ-45 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 2-port version, L-com part number CMSP-CAT6T-2. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features CAT5, CAT5e and CAT6 compatibility Field replaceable modules PoE compatible Protects up to 4 Ethernet lines Reliable differential gas tube protection Application 10/100/1000 Base-T Gigabit Ethernet Equipment CCTV IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters

Suppliers

Company
Product
Description
Supplier Links
Indoor 4-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 Jacks - CMSP-CAT6T-4 - L-com, Inc.
North Andover, MA, United States
Indoor 4-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 Jacks
CMSP-CAT6T-4
Indoor 4-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 Jacks CMSP-CAT6T-4
The CMSP-CAT6T-4 lightning and surge protector provides superior lightning and surge protection for up to four lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The CMSP-CAT6T-4 utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. The CMSP-CAT6T-4 features eight shielded RJ-45 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 2-port version, L-com part number CMSP-CAT6T-2. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features CAT5, CAT5e and CAT6 compatibility Field replaceable modules PoE compatible Protects up to 4 Ethernet lines Reliable differential gas tube protection Application 10/100/1000 Base-T Gigabit Ethernet Equipment CCTV IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters

The CMSP-CAT6T-4 lightning and surge protector provides superior lightning and surge protection for up to four lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The CMSP-CAT6T-4 utilizes gas discharge tubes on each pair for superior power handling capability.
This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power.
The CMSP-CAT6T-4 features eight shielded RJ-45 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit.
This protector is also available in a 2-port version, L-com part number CMSP-CAT6T-2.
For additional information and complete specifications, click the Data Sheet link in the Downloads tab.

Features

  • CAT5, CAT5e and CAT6 compatibility
  • Field replaceable modules
  • PoE compatible
  • Protects up to 4 Ethernet lines
  • Reliable differential gas tube protection

Application

  • 10/100/1000 Base-T Gigabit Ethernet Equipment
  • CCTV IP Cameras with PoE
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number CMSP-CAT6T-4
Product Name Indoor 4-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products