L-com, Inc. Indoor 10/100/1000 Base-T Shielded CAT6 Hi-Power Lightning Protector - RJ45 Jacks HGLN-CAT6-HP

Description
The HyperLink HGLN-CAT6-HP Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The HGLN-CAT6-HP has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100/1000 Base-T Ethernet lines. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The HGLN-CAT6-HP isolates the cable shield from the metal enclosure and the safety ground. This minimizes the chance of a ground loop being introduced. The HGLN-CAT6-HP features shielded RJ45 jacks with isolation from the metal housing and safety ground. This minimizes the chance for ground loops when using shielded cable. The unit's metal housing helps shield the effects of EMI interference and reduce signal radiation. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. For maximum protection from lightning on long cable runs, two HGLN-CAT6-HP's can be used - one at each end of the cable. This protector is also available in the following versions: For outdoor use with RJ45 Jacks, AL-CAT6HPJW Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Power-Over-Ethernet (PoE) compatible All lines protected Cable shield isolated from safety ground CAT6, CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Application Intra-building Cable Runs 10/100/1000 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters
Datasheet
Description
The HyperLink HGLN-CAT6-HP Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The HGLN-CAT6-HP has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100/1000 Base-T Ethernet lines. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The HGLN-CAT6-HP isolates the cable shield from the metal enclosure and the safety ground. This minimizes the chance of a ground loop being introduced. The HGLN-CAT6-HP features shielded RJ45 jacks with isolation from the metal housing and safety ground. This minimizes the chance for ground loops when using shielded cable. The unit's metal housing helps shield the effects of EMI interference and reduce signal radiation. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. For maximum protection from lightning on long cable runs, two HGLN-CAT6-HP's can be used - one at each end of the cable. This protector is also available in the following versions: For outdoor use with RJ45 Jacks, AL-CAT6HPJW Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Power-Over-Ethernet (PoE) compatible All lines protected Cable shield isolated from safety ground CAT6, CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Application Intra-building Cable Runs 10/100/1000 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor 10/100/1000 Base-T Shielded CAT6 Hi-Power Lightning Protector - RJ45 Jacks - HGLN-CAT6-HP - L-com, Inc.
North Andover, MA, United States
Indoor 10/100/1000 Base-T Shielded CAT6 Hi-Power Lightning Protector - RJ45 Jacks
HGLN-CAT6-HP
Indoor 10/100/1000 Base-T Shielded CAT6 Hi-Power Lightning Protector - RJ45 Jacks HGLN-CAT6-HP
The HyperLink HGLN-CAT6-HP Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The HGLN-CAT6-HP has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100/1000 Base-T Ethernet lines. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The HGLN-CAT6-HP isolates the cable shield from the metal enclosure and the safety ground. This minimizes the chance of a ground loop being introduced. The HGLN-CAT6-HP features shielded RJ45 jacks with isolation from the metal housing and safety ground. This minimizes the chance for ground loops when using shielded cable. The unit's metal housing helps shield the effects of EMI interference and reduce signal radiation. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. For maximum protection from lightning on long cable runs, two HGLN-CAT6-HP's can be used - one at each end of the cable. This protector is also available in the following versions: For outdoor use with RJ45 Jacks, AL-CAT6HPJW Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Power-Over-Ethernet (PoE) compatible All lines protected Cable shield isolated from safety ground CAT6, CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Application Intra-building Cable Runs 10/100/1000 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters

The HyperLink HGLN-CAT6-HP Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges.
The HGLN-CAT6-HP has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100/1000 Base-T Ethernet lines. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The HGLN-CAT6-HP isolates the cable shield from the metal enclosure and the safety ground. This minimizes the chance of a ground loop being introduced.
The HGLN-CAT6-HP features shielded RJ45 jacks with isolation from the metal housing and safety ground. This minimizes the chance for ground loops when using shielded cable. The unit's metal housing helps shield the effects of EMI interference and reduce signal radiation. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. For maximum protection from lightning on long cable runs, two HGLN-CAT6-HP's can be used - one at each end of the cable.
This protector is also available in the following versions: For outdoor use with RJ45 Jacks, AL-CAT6HPJW
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • Power-Over-Ethernet (PoE) compatible
  • All lines protected
  • Cable shield isolated from safety ground
  • CAT6, CAT5e and CAT5 compatibility
  • GR-1089 Intra-Building rated

Application

  • Intra-building Cable Runs
  • 10/100/1000 Base-T Ethernet Equipment
  • IP Cameras
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-CAT6-HP
Product Name Indoor 10/100/1000 Base-T Shielded CAT6 Hi-Power Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DSH - RS-232 (DB9 Male /Female) Isolator - BB-9POP4 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
Surge Suppressor Units - 494835 - RS Components, Ltd.
Specs
Device Type Surge Protection
Surge Current 60000 amps
Operating Temp -40 F (-40 C)
View Details