L-com, Inc. Outdoor 10/100 Base-T CAT5e 24V PoE Lightning Surge Protector - RJ45 Jacks AL-CAT5EJW24

Description
The AL-CAT5EJW24 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. *This protector is also compatible with 10/100/1000 Base-T Ethernet networks, but it is recommended to be used on shorter length CAT6 cable runs for best performance. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the AL-CAT5EJW24 is ideal for use with select devices from Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model AL-CAT5EJW. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector features shielded RJ45 jacks. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT5, CAT5e and CAT6* compatibility Compatible with 15V and 24V Power-Over-Ethernet (PoE) devices Impact and weather resistant enclosure with locking hinged cover Shielded RJ45 Jacks Supports PoE mode A and B for power Application 10/100 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters
Datasheet
Description
The AL-CAT5EJW24 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. *This protector is also compatible with 10/100/1000 Base-T Ethernet networks, but it is recommended to be used on shorter length CAT6 cable runs for best performance. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the AL-CAT5EJW24 is ideal for use with select devices from Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model AL-CAT5EJW. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector features shielded RJ45 jacks. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT5, CAT5e and CAT6* compatibility Compatible with 15V and 24V Power-Over-Ethernet (PoE) devices Impact and weather resistant enclosure with locking hinged cover Shielded RJ45 Jacks Supports PoE mode A and B for power Application 10/100 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 10/100 Base-T CAT5e 24V PoE Lightning Surge Protector - RJ45 Jacks - AL-CAT5EJW24 - L-com, Inc.
North Andover, MA, United States
Outdoor 10/100 Base-T CAT5e 24V PoE Lightning Surge Protector - RJ45 Jacks
AL-CAT5EJW24
Outdoor 10/100 Base-T CAT5e 24V PoE Lightning Surge Protector - RJ45 Jacks AL-CAT5EJW24
The AL-CAT5EJW24 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. *This protector is also compatible with 10/100/1000 Base-T Ethernet networks, but it is recommended to be used on shorter length CAT6 cable runs for best performance. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the AL-CAT5EJW24 is ideal for use with select devices from Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model AL-CAT5EJW. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector features shielded RJ45 jacks. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT5, CAT5e and CAT6* compatibility Compatible with 15V and 24V Power-Over-Ethernet (PoE) devices Impact and weather resistant enclosure with locking hinged cover Shielded RJ45 Jacks Supports PoE mode A and B for power Application 10/100 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters

The AL-CAT5EJW24 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed.
*This protector is also compatible with 10/100/1000 Base-T Ethernet networks, but it is recommended to be used on shorter length CAT6 cable runs for best performance.
The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs.
15 Volt and 24 Volt PoE Compatible
Designed to be compatible with 15V and 24V PoE devices, the AL-CAT5EJW24 is ideal for use with select devices from Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V.
Note: This protector is not intended for use with standard 48V PoE devices.
This protector is also available for standard 48 Volt PoE applications, see model AL-CAT5EJW.
The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector features shielded RJ45 jacks.
For additional information and complete specifications, click the Data Sheet link below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • CAT5, CAT5e and CAT6* compatibility
  • Compatible with 15V and 24V Power-Over-Ethernet (PoE) devices
  • Impact and weather resistant enclosure with locking hinged cover
  • Shielded RJ45 Jacks
  • Supports PoE mode A and B for power

Application

  • 10/100 Base-T Ethernet Equipment
  • IP Cameras
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5EJW24
Product Name Outdoor 10/100 Base-T CAT5e 24V PoE Lightning Surge Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0391-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101764 - RS Components, Ltd.
Specs
Surge Current 5000 amps
View Details