L-com, Inc. High Power 3-stage Surge Protector for 48V DC Control Lines AL-D8-48DC

Description
The AL-D8 DC series of high power 3-stage lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The first stage is comprised of a spark gap. The second stage is a failsafe fuse and the final stage is a uni-polar Transient Voltage Suppression (TVS) Diode. The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. For negative voltage swings the voltage is clamped to approximately 0.7 volts. Call for different Fuse and TVS diode ratings. Use the AL-D8 AC series if bipolar voltage swing is required. For more complete surge protection of control lines, the use of two units is recommended, one at each end of the line. These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). This protector is also available in 12V and 24V versions. Features Gasketed cover and concealed mounting holes High power 3-stage protection Ground clamp provided on outside of enclosure Removable screw terminal strips Used to protect control line equipment from damaging power surges and lightning strikes Application Industrial control lines DC Control line applications
Datasheet
Description
The AL-D8 DC series of high power 3-stage lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The first stage is comprised of a spark gap. The second stage is a failsafe fuse and the final stage is a uni-polar Transient Voltage Suppression (TVS) Diode. The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. For negative voltage swings the voltage is clamped to approximately 0.7 volts. Call for different Fuse and TVS diode ratings. Use the AL-D8 AC series if bipolar voltage swing is required. For more complete surge protection of control lines, the use of two units is recommended, one at each end of the line. These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). This protector is also available in 12V and 24V versions. Features Gasketed cover and concealed mounting holes High power 3-stage protection Ground clamp provided on outside of enclosure Removable screw terminal strips Used to protect control line equipment from damaging power surges and lightning strikes Application Industrial control lines DC Control line applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power 3-stage Surge Protector for 48V DC Control Lines - AL-D8-48DC - L-com, Inc.
North Andover, MA, United States
High Power 3-stage Surge Protector for 48V DC Control Lines
AL-D8-48DC
High Power 3-stage Surge Protector for 48V DC Control Lines AL-D8-48DC
The AL-D8 DC series of high power 3-stage lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The first stage is comprised of a spark gap. The second stage is a failsafe fuse and the final stage is a uni-polar Transient Voltage Suppression (TVS) Diode. The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. For negative voltage swings the voltage is clamped to approximately 0.7 volts. Call for different Fuse and TVS diode ratings. Use the AL-D8 AC series if bipolar voltage swing is required. For more complete surge protection of control lines, the use of two units is recommended, one at each end of the line. These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). This protector is also available in 12V and 24V versions. Features Gasketed cover and concealed mounting holes High power 3-stage protection Ground clamp provided on outside of enclosure Removable screw terminal strips Used to protect control line equipment from damaging power surges and lightning strikes Application Industrial control lines DC Control line applications

The AL-D8 DC series of high power 3-stage lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The first stage is comprised of a spark gap. The second stage is a failsafe fuse and the final stage is a uni-polar Transient Voltage Suppression (TVS) Diode. The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. For negative voltage swings the voltage is clamped to approximately 0.7 volts. Call for different Fuse and TVS diode ratings. Use the AL-D8 AC series if bipolar voltage swing is required. For more complete surge protection of control lines, the use of two units is recommended, one at each end of the line.
These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
This protector is also available in 12V and 24V versions.

Features

  • Gasketed cover and concealed mounting holes
  • High power 3-stage protection
  • Ground clamp provided on outside of enclosure
  • Removable screw terminal strips
  • Used to protect control line equipment from damaging power surges and lightning strikes

Application

  • Industrial control lines
  • DC Control line applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D8-48DC
Product Name High Power 3-stage Surge Protector for 48V DC Control Lines
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-16a-20496 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
Surge Arrestor/Suppressor - 43591052 - Radwell International
Allen-Bradley / Rockwell Automation
View Details