L-com, Inc. Indoor Quad Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks CMSP-DT-4

Description
The CMSP-DT-4 is a high performance 3-stage lightning protector that provides superior protection for up to four DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The CMSP-DT-4 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable. The CMSP-DT-4 features eight RJ11 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 2-port version, L-com part number CMSP-DT-2. For additional information and complete specifications, see data sheet below. Features Protects 4 telephone/DSL lines RJ11 Jacks with provision for shielded cables Superior to diode or TVS only based designs 3-Stage surge protection Field replaceable modules Application DSL/Telephone lines T1/E1/J1 Telco lines
Description
The CMSP-DT-4 is a high performance 3-stage lightning protector that provides superior protection for up to four DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The CMSP-DT-4 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable. The CMSP-DT-4 features eight RJ11 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 2-port version, L-com part number CMSP-DT-2. For additional information and complete specifications, see data sheet below. Features Protects 4 telephone/DSL lines RJ11 Jacks with provision for shielded cables Superior to diode or TVS only based designs 3-Stage surge protection Field replaceable modules Application DSL/Telephone lines T1/E1/J1 Telco lines

Suppliers

Company
Product
Description
Supplier Links
Indoor Quad Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks - CMSP-DT-4 - L-com, Inc.
North Andover, MA, United States
Indoor Quad Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks
CMSP-DT-4
Indoor Quad Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks CMSP-DT-4
The CMSP-DT-4 is a high performance 3-stage lightning protector that provides superior protection for up to four DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The CMSP-DT-4 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable. The CMSP-DT-4 features eight RJ11 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 2-port version, L-com part number CMSP-DT-2. For additional information and complete specifications, see data sheet below. Features Protects 4 telephone/DSL lines RJ11 Jacks with provision for shielded cables Superior to diode or TVS only based designs 3-Stage surge protection Field replaceable modules Application DSL/Telephone lines T1/E1/J1 Telco lines

The CMSP-DT-4 is a high performance 3-stage lightning protector that provides superior protection for up to four DSL, Telephone and T1 lines from transients and surges.
Failsafe Feature
The CMSP-DT-4 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable.
The CMSP-DT-4 features eight RJ11 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit.
This protector is also available in a 2-port version, L-com part number CMSP-DT-2.
For additional information and complete specifications, see data sheet below.

Features

  • Protects 4 telephone/DSL lines
  • RJ11 Jacks with provision for shielded cables
  • Superior to diode or TVS only based designs
  • 3-Stage surge protection
  • Field replaceable modules

Application

  • DSL/Telephone lines
  • T1/E1/J1 Telco lines
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number CMSP-DT-4
Product Name Indoor Quad Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CV2215-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 7681808 - RS Components, Ltd.
Specs
Device Type Surge arrester protection module
View Details