L-com, Inc. Indoor 10/100/1000 Base-T Shielded CAT6 Lightning Protector - RJ45 Jacks HGLN-CAT6

Description
Hyperlink's HGLN-CAT6 Lightning Protector with improved frequency response is compatible with 10, 100 and 1000 Base -T and Gigabit Ethernet networks. This unit individually protects the 8 wires in standard "CAT5/CAT6" cable. High-speed devices clamp any voltage, positive or negative on the wires. The design uses transmission line layout techniques to maintain a balanced 100 ohm impedance in the signal path of the four pairs for minimal insertion loss and superior high frequency response. EMI Noise Suppression The HGLN-CAT6 features shielded RJ45 jacks. This along with the HGLN-CAT6's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT6 can be used, one at each end of the cable. The cast aluminum housing includes integral mounting feet for ease of installation. NOTE: This product is NOT PoE compatible. For applications requiring higher power rating and 802.3af PoE compatiblity, see HGLN-CAT6J Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT6, CAT5e and CAT5 compatible Shielded RJ-45 jacks and metal housing for EMI noise suppression 10/100/1000 Base-T Gigabit Ethernet protection Industrial grade cast aluminum construction, integral mounting feet NOTE: This product is NOT PoE compatible Application 10/100/1000 Base-T Gigabit Ethernet networks CAT6, CAT5e and CAT5 applications Wireless Access Points & Bridges
Datasheet
Description
Hyperlink's HGLN-CAT6 Lightning Protector with improved frequency response is compatible with 10, 100 and 1000 Base -T and Gigabit Ethernet networks. This unit individually protects the 8 wires in standard "CAT5/CAT6" cable. High-speed devices clamp any voltage, positive or negative on the wires. The design uses transmission line layout techniques to maintain a balanced 100 ohm impedance in the signal path of the four pairs for minimal insertion loss and superior high frequency response. EMI Noise Suppression The HGLN-CAT6 features shielded RJ45 jacks. This along with the HGLN-CAT6's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT6 can be used, one at each end of the cable. The cast aluminum housing includes integral mounting feet for ease of installation. NOTE: This product is NOT PoE compatible. For applications requiring higher power rating and 802.3af PoE compatiblity, see HGLN-CAT6J Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT6, CAT5e and CAT5 compatible Shielded RJ-45 jacks and metal housing for EMI noise suppression 10/100/1000 Base-T Gigabit Ethernet protection Industrial grade cast aluminum construction, integral mounting feet NOTE: This product is NOT PoE compatible Application 10/100/1000 Base-T Gigabit Ethernet networks CAT6, CAT5e and CAT5 applications Wireless Access Points & Bridges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor 10/100/1000 Base-T Shielded CAT6 Lightning Protector - RJ45 Jacks - HGLN-CAT6 - L-com, Inc.
North Andover, MA, United States
Indoor 10/100/1000 Base-T Shielded CAT6 Lightning Protector - RJ45 Jacks
HGLN-CAT6
Indoor 10/100/1000 Base-T Shielded CAT6 Lightning Protector - RJ45 Jacks HGLN-CAT6
Hyperlink's HGLN-CAT6 Lightning Protector with improved frequency response is compatible with 10, 100 and 1000 Base -T and Gigabit Ethernet networks. This unit individually protects the 8 wires in standard "CAT5/CAT6" cable. High-speed devices clamp any voltage, positive or negative on the wires. The design uses transmission line layout techniques to maintain a balanced 100 ohm impedance in the signal path of the four pairs for minimal insertion loss and superior high frequency response. EMI Noise Suppression The HGLN-CAT6 features shielded RJ45 jacks. This along with the HGLN-CAT6's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT6 can be used, one at each end of the cable. The cast aluminum housing includes integral mounting feet for ease of installation. NOTE: This product is NOT PoE compatible. For applications requiring higher power rating and 802.3af PoE compatiblity, see HGLN-CAT6J Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT6, CAT5e and CAT5 compatible Shielded RJ-45 jacks and metal housing for EMI noise suppression 10/100/1000 Base-T Gigabit Ethernet protection Industrial grade cast aluminum construction, integral mounting feet NOTE: This product is NOT PoE compatible Application 10/100/1000 Base-T Gigabit Ethernet networks CAT6, CAT5e and CAT5 applications Wireless Access Points & Bridges

Hyperlink's HGLN-CAT6 Lightning Protector with improved frequency response is compatible with 10, 100 and 1000 Base -T and Gigabit Ethernet networks. This unit individually protects the 8 wires in standard "CAT5/CAT6" cable. High-speed devices clamp any voltage, positive or negative on the wires. The design uses transmission line layout techniques to maintain a balanced 100 ohm impedance in the signal path of the four pairs for minimal insertion loss and superior high frequency response.
EMI Noise Suppression
The HGLN-CAT6 features shielded RJ45 jacks. This along with the HGLN-CAT6's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT6 can be used, one at each end of the cable.
The cast aluminum housing includes integral mounting feet for ease of installation.
NOTE: This product is NOT PoE compatible.
For applications requiring higher power rating and 802.3af PoE compatiblity, see HGLN-CAT6J
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • CAT6, CAT5e and CAT5 compatible
  • Shielded RJ-45 jacks and metal housing for EMI noise suppression
  • 10/100/1000 Base-T Gigabit Ethernet protection
  • Industrial grade cast aluminum construction, integral mounting feet
  • NOTE: This product is NOT PoE compatible

Application

  • 10/100/1000 Base-T Gigabit Ethernet networks
  • CAT6, CAT5e and CAT5 applications
  • Wireless Access Points & Bridges
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-CAT6
Product Name Indoor 10/100/1000 Base-T Shielded CAT6 Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

RF Surge Protectors - NSPSS - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details
Surge Arresters - CN8477-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 7079842 - RS Components, Ltd.
Specs
Surge Current 6500 amps
View Details