L-com, Inc. DC Protector Din Rail Mount W/Terminal Block 24VDC LPXT-DC-DIN-24V

Description
The LPXT Series Din-Rail DC surge suppressors are modular, high-speed, high-current, solid-state devices designed to protect electronic equipment and systems from transient overvoltage. The suppressor limits the magnitude of transient overvoltage that may occur on low voltage DC power lines, 4-20mA current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet. The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The suppressor provides continuous, bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows for convenient replacement of existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current. Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a solid low impedance path to Earth ground for proper suppressor operation Features Bidirectional protector Mounts to any standard 35mm DIN Rail Ultra Compact modular design Line Voltage (12 VDC) (24 VDC) (48 VDC) (70 VDC) Silicon Avalanche Suppression Diodes (SASD) Application DC Control line applications Industrial control lines Industrial process control
Description
The LPXT Series Din-Rail DC surge suppressors are modular, high-speed, high-current, solid-state devices designed to protect electronic equipment and systems from transient overvoltage. The suppressor limits the magnitude of transient overvoltage that may occur on low voltage DC power lines, 4-20mA current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet. The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The suppressor provides continuous, bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows for convenient replacement of existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current. Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a solid low impedance path to Earth ground for proper suppressor operation Features Bidirectional protector Mounts to any standard 35mm DIN Rail Ultra Compact modular design Line Voltage (12 VDC) (24 VDC) (48 VDC) (70 VDC) Silicon Avalanche Suppression Diodes (SASD) Application DC Control line applications Industrial control lines Industrial process control

Suppliers

Company
Product
Description
Supplier Links
DC Protector Din Rail Mount W/Terminal Block 24VDC - LPXT-DC-DIN-24V - L-com, Inc.
North Andover, MA, United States
DC Protector Din Rail Mount W/Terminal Block 24VDC
LPXT-DC-DIN-24V
DC Protector Din Rail Mount W/Terminal Block 24VDC LPXT-DC-DIN-24V
The LPXT Series Din-Rail DC surge suppressors are modular, high-speed, high-current, solid-state devices designed to protect electronic equipment and systems from transient overvoltage. The suppressor limits the magnitude of transient overvoltage that may occur on low voltage DC power lines, 4-20mA current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet. The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The suppressor provides continuous, bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows for convenient replacement of existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current. Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a solid low impedance path to Earth ground for proper suppressor operation Features Bidirectional protector Mounts to any standard 35mm DIN Rail Ultra Compact modular design Line Voltage (12 VDC) (24 VDC) (48 VDC) (70 VDC) Silicon Avalanche Suppression Diodes (SASD) Application DC Control line applications Industrial control lines Industrial process control

The LPXT Series Din-Rail DC surge suppressors are modular, high-speed, high-current, solid-state devices designed to protect electronic equipment and systems from transient overvoltage. The suppressor limits the magnitude of transient overvoltage that may occur on low voltage DC power lines, 4-20mA current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet.
The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The suppressor provides continuous, bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows for convenient replacement of existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current.
Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a solid low impedance path to Earth ground for proper suppressor operation

Features

  • Bidirectional protector
  • Mounts to any standard 35mm DIN Rail
  • Ultra Compact modular design
  • Line Voltage (12 VDC) (24 VDC) (48 VDC) (70 VDC)
  • Silicon Avalanche Suppression Diodes (SASD)

Application

  • DC Control line applications
  • Industrial control lines
  • Industrial process control
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LPXT-DC-DIN-24V
Product Name DC Protector Din Rail Mount W/Terminal Block 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 7P.23.9 - Surge Protection Device (SPD) - 7P2382751020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details
Surge Arresters - EB9188-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101742 - RS Components, Ltd.
Specs
Device Type Three Phase
Surge Current 50000 amps
View Details