L-com, Inc. Outdoor 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Lines AL-D2W-12

Description
The AL-D2W-12 is HyperLink's outdoor version of its HGLN-D2-12 protector. This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Outdoor Use The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector is also available as a indoor model. See HGLN-D2-12. For additional information and complete specifications, see data sheet below. Features Impact and weather resistant enclosure with locking hinged cover Three-Stage Protection Screw Terminal Blocks Superior to diode or TVS only based designs Application Protection of Sensors, Control Lines and RS-232 Lines
Datasheet
Description
The AL-D2W-12 is HyperLink's outdoor version of its HGLN-D2-12 protector. This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Outdoor Use The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector is also available as a indoor model. See HGLN-D2-12. For additional information and complete specifications, see data sheet below. Features Impact and weather resistant enclosure with locking hinged cover Three-Stage Protection Screw Terminal Blocks Superior to diode or TVS only based designs Application Protection of Sensors, Control Lines and RS-232 Lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Lines - AL-D2W-12 - L-com, Inc.
North Andover, MA, United States
Outdoor 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Lines
AL-D2W-12
Outdoor 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Lines AL-D2W-12
The AL-D2W-12 is HyperLink's outdoor version of its HGLN-D2-12 protector. This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Outdoor Use The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector is also available as a indoor model. See HGLN-D2-12. For additional information and complete specifications, see data sheet below. Features Impact and weather resistant enclosure with locking hinged cover Three-Stage Protection Screw Terminal Blocks Superior to diode or TVS only based designs Application Protection of Sensors, Control Lines and RS-232 Lines

The AL-D2W-12 is HyperLink's outdoor version of its HGLN-D2-12 protector. This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line.
Outdoor Use
The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable.
This protector is also available as a indoor model. See HGLN-D2-12. For additional information and complete specifications, see data sheet below.

Features

  • Impact and weather resistant enclosure with locking hinged cover
  • Three-Stage Protection
  • Screw Terminal Blocks
  • Superior to diode or TVS only based designs

Application

  • Protection of Sensors, Control Lines and RS-232 Lines
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D2W-12
Product Name Outdoor 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Lines
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
ULI-232DSH - RS-232 (DB9 Male /Female) Isolator - BB-9POP4 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
Surge Arrestor/Suppressor - 9871658 - Radwell International
Allen-Bradley / Rockwell Automation
View Details