L-com, Inc. USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 24" AL-ECF504-AB24

Description
L-com's AL-ECF504-AB24 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AB24 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 24" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Shielded housing with shielded pigtail cable - 24" Type A Female Bulkhead to Type B Male connectors USB 1.0 and 2.0 compatible Allows USB cables to be passed through panels or enclosures Power and data line protection Application Phone and DSL Modems Serial adapters Surveillance Cameras WiFi Adapters Printers and computer peripheral devices
Datasheet
Description
L-com's AL-ECF504-AB24 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AB24 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 24" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Shielded housing with shielded pigtail cable - 24" Type A Female Bulkhead to Type B Male connectors USB 1.0 and 2.0 compatible Allows USB cables to be passed through panels or enclosures Power and data line protection Application Phone and DSL Modems Serial adapters Surveillance Cameras WiFi Adapters Printers and computer peripheral devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 24
North Andover, MA, United States
USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 24"
AL-ECF504-AB24
USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 24" AL-ECF504-AB24
L-com's AL-ECF504-AB24 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AB24 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 24" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Shielded housing with shielded pigtail cable - 24" Type A Female Bulkhead to Type B Male connectors USB 1.0 and 2.0 compatible Allows USB cables to be passed through panels or enclosures Power and data line protection Application Phone and DSL Modems Serial adapters Surveillance Cameras WiFi Adapters Printers and computer peripheral devices

L-com's AL-ECF504-AB24 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables.
The AL-ECF504-AB24 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 24" pigtail cable.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Shielded housing with shielded pigtail cable - 24"
  • Type A Female Bulkhead to Type B Male connectors
  • USB 1.0 and 2.0 compatible
  • Allows USB cables to be passed through panels or enclosures
  • Power and data line protection

Application

  • Phone and DSL Modems
  • Serial adapters
  • Surveillance Cameras
  • WiFi Adapters
  • Printers and computer peripheral devices
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-ECF504-AB24
Product Name USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 24"
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

N (F) BH St. to N (F) St. Adapter with Lightning Arrestor - ET-GPDC6GArres-NFS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
RF Surge Protectors - NSP77 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 10000 amps
View Details