L-com, Inc. Outdoor Med Power 10/100 Base-T CAT5 Lightning Surge Protector - RJ45 Jacks AL-CAT5JW

Description
The AL-CAT5JW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. Additional models available: Outdoor model with Shielded RJ45 Jacks - AL-CAT5SJW Indoor Model with Shielded RJ45 Jacks - HGLN-CAT5J Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features (2) RJ45 Jacks Supports use of shielded CAT5 cable 802.3af Modes A and B Power-Over-Ethernet and Cisco® Reverse Polarity PoE compatible Impact and weather resistant, locking hinged cover Protects 4 data pairs Application Wireless Access Points & Servers 10/100 Base-T CAT5 protection Wireless Outdoor Routers
Datasheet
Description
The AL-CAT5JW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. Additional models available: Outdoor model with Shielded RJ45 Jacks - AL-CAT5SJW Indoor Model with Shielded RJ45 Jacks - HGLN-CAT5J Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features (2) RJ45 Jacks Supports use of shielded CAT5 cable 802.3af Modes A and B Power-Over-Ethernet and Cisco® Reverse Polarity PoE compatible Impact and weather resistant, locking hinged cover Protects 4 data pairs Application Wireless Access Points & Servers 10/100 Base-T CAT5 protection Wireless Outdoor Routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Med Power 10/100 Base-T CAT5 Lightning Surge Protector - RJ45 Jacks - AL-CAT5JW - L-com, Inc.
North Andover, MA, United States
Outdoor Med Power 10/100 Base-T CAT5 Lightning Surge Protector - RJ45 Jacks
AL-CAT5JW
Outdoor Med Power 10/100 Base-T CAT5 Lightning Surge Protector - RJ45 Jacks AL-CAT5JW
The AL-CAT5JW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. Additional models available: Outdoor model with Shielded RJ45 Jacks - AL-CAT5SJW Indoor Model with Shielded RJ45 Jacks - HGLN-CAT5J Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features (2) RJ45 Jacks Supports use of shielded CAT5 cable 802.3af Modes A and B Power-Over-Ethernet and Cisco® Reverse Polarity PoE compatible Impact and weather resistant, locking hinged cover Protects 4 data pairs Application Wireless Access Points & Servers 10/100 Base-T CAT5 protection Wireless Outdoor Routers

The AL-CAT5JW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8.
High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment.
The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable.
This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts.
For additional information and complete specifications, click the Data Sheet link below.
Additional models available:
Outdoor model with Shielded RJ45 Jacks - AL-CAT5SJW
Indoor Model with Shielded RJ45 Jacks - HGLN-CAT5J
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • (2) RJ45 Jacks
  • Supports use of shielded CAT5 cable
  • 802.3af Modes A and B Power-Over-Ethernet and Cisco® Reverse Polarity PoE compatible
  • Impact and weather resistant, locking hinged cover
  • Protects 4 data pairs

Application

  • Wireless Access Points & Servers
  • 10/100 Base-T CAT5 protection
  • Wireless Outdoor Routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5JW
Product Name Outdoor Med Power 10/100 Base-T CAT5 Lightning Surge Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CS5409-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arrestor/Suppressor - 903499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Three Phase
View Details
RF Surge Protectors - NSPNN - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details