L-com, Inc. Indoor DIN Mount 2-Channel 4-20 mA Current Loop Protector - 15V HGLND-CL2-15

Description
The HGLND-CL2-15 is a high performance 3-stage indoor DIN mountable protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. Studs are provided on housing for proper grounding of protector. For additional information and complete specifications, click on the Data Sheet link below. Features Cast aluminum construction with screw terminal blocks DIN 3 rail mountable Three-Stage protection Also available in 12V and 24V models Dual Channel Application Industrial process control 4 to 20 mA sensors and controllers HART Street light controllers Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals
Description
The HGLND-CL2-15 is a high performance 3-stage indoor DIN mountable protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. Studs are provided on housing for proper grounding of protector. For additional information and complete specifications, click on the Data Sheet link below. Features Cast aluminum construction with screw terminal blocks DIN 3 rail mountable Three-Stage protection Also available in 12V and 24V models Dual Channel Application Industrial process control 4 to 20 mA sensors and controllers HART Street light controllers Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals

Suppliers

Company
Product
Description
Supplier Links
Indoor DIN Mount 2-Channel 4-20 mA Current Loop Protector - 15V - HGLND-CL2-15 - L-com, Inc.
North Andover, MA, United States
Indoor DIN Mount 2-Channel 4-20 mA Current Loop Protector - 15V
HGLND-CL2-15
Indoor DIN Mount 2-Channel 4-20 mA Current Loop Protector - 15V HGLND-CL2-15
The HGLND-CL2-15 is a high performance 3-stage indoor DIN mountable protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. Studs are provided on housing for proper grounding of protector. For additional information and complete specifications, click on the Data Sheet link below. Features Cast aluminum construction with screw terminal blocks DIN 3 rail mountable Three-Stage protection Also available in 12V and 24V models Dual Channel Application Industrial process control 4 to 20 mA sensors and controllers HART Street light controllers Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals

The HGLND-CL2-15 is a high performance 3-stage indoor DIN mountable protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. Studs are provided on housing for proper grounding of protector.
For additional information and complete specifications, click on the Data Sheet link below.

Features

  • Cast aluminum construction with screw terminal blocks
  • DIN 3 rail mountable
  • Three-Stage protection
  • Also available in 12V and 24V models
  • Dual Channel

Application

  • Industrial process control
  • 4 to 20 mA sensors and controllers
  • HART Street light controllers
  • Pulse Input Circuits
  • Toll booths, drawbridges, railroad crossing gates and signals
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLND-CL2-15
Product Name Indoor DIN Mount 2-Channel 4-20 mA Current Loop Protector - 15V
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Surge Arrestor/Suppressor -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details