L-com, Inc. 5Vdc Data Line Protector 1Gb RJ45S F/F LPXTRJ45S-GB

Description
The LPXTRJ45S-GB is a 1Gb (1000 Base-T) surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using pins 1-8. It performs this function by limiting the magnitude of transient over-voltages that are present on each pair relative to each other and relative to ground. Continuous bi-polar, bi-directional, non-interrupting protection is provided. It also includes a ground stud that must be connected to the system ground. Note: Cut ground lead as short as possible for optimum suppression. Features In-Line Protection for Gigabit 1000 Mb/s Ethernet data lines Integral mounting feet Protected Pairs (1/2), (4/5), (3/6) and (7,8) Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wired Switches Wireless LAN Access Points and Bridges
Description
The LPXTRJ45S-GB is a 1Gb (1000 Base-T) surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using pins 1-8. It performs this function by limiting the magnitude of transient over-voltages that are present on each pair relative to each other and relative to ground. Continuous bi-polar, bi-directional, non-interrupting protection is provided. It also includes a ground stud that must be connected to the system ground. Note: Cut ground lead as short as possible for optimum suppression. Features In-Line Protection for Gigabit 1000 Mb/s Ethernet data lines Integral mounting feet Protected Pairs (1/2), (4/5), (3/6) and (7,8) Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wired Switches Wireless LAN Access Points and Bridges

Suppliers

Company
Product
Description
Supplier Links
5Vdc Data Line Protector 1Gb RJ45S F/F - LPXTRJ45S-GB - L-com, Inc.
North Andover, MA, United States
5Vdc Data Line Protector 1Gb RJ45S F/F
LPXTRJ45S-GB
5Vdc Data Line Protector 1Gb RJ45S F/F LPXTRJ45S-GB
The LPXTRJ45S-GB is a 1Gb (1000 Base-T) surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using pins 1-8. It performs this function by limiting the magnitude of transient over-voltages that are present on each pair relative to each other and relative to ground. Continuous bi-polar, bi-directional, non-interrupting protection is provided. It also includes a ground stud that must be connected to the system ground. Note: Cut ground lead as short as possible for optimum suppression. Features In-Line Protection for Gigabit 1000 Mb/s Ethernet data lines Integral mounting feet Protected Pairs (1/2), (4/5), (3/6) and (7,8) Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wired Switches Wireless LAN Access Points and Bridges

The LPXTRJ45S-GB is a 1Gb (1000 Base-T) surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using pins 1-8. It performs this function by limiting the magnitude of transient over-voltages that are present on each pair relative to each other and relative to ground. Continuous bi-polar, bi-directional, non-interrupting protection is provided. It also includes a ground stud that must be connected to the system ground. Note: Cut ground lead as short as possible for optimum suppression.

Features

  • In-Line Protection for Gigabit 1000 Mb/s Ethernet data lines
  • Integral mounting feet
  • Protected Pairs (1/2), (4/5), (3/6) and (7,8)

Application

  • IP Surveillance Cameras
  • VoIP (Voice over Internet Protocol) Telephones
  • Wired Switches
  • Wireless LAN Access Points and Bridges
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Dataline and DC Signal Surge Suppressors
Product Number LPXTRJ45S-GB
Product Name 5Vdc Data Line Protector 1Gb RJ45S F/F
Connection RJ41, RJ45 or RJ48 Data Jacks
Unlock Full Specs
to access all available technical data