L-com, Inc. Single Stage Surge Protector for 12V AC Control Lines AL-D8-12ACW

Description
The AL-D8-12ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on the line to the Varistor voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 24V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 24V and 48V AC models Metal Oxide Varistor (MOV) Protection Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strip Application Industrial control lines AC Control line applications
Datasheet
Description
The AL-D8-12ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on the line to the Varistor voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 24V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 24V and 48V AC models Metal Oxide Varistor (MOV) Protection Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strip Application Industrial control lines AC Control line applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage Surge Protector for 12V AC Control Lines - AL-D8-12ACW - L-com, Inc.
North Andover, MA, United States
Single Stage Surge Protector for 12V AC Control Lines
AL-D8-12ACW
Single Stage Surge Protector for 12V AC Control Lines AL-D8-12ACW
The AL-D8-12ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on the line to the Varistor voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 24V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 24V and 48V AC models Metal Oxide Varistor (MOV) Protection Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strip Application Industrial control lines AC Control line applications

The AL-D8-12ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on the line to the Varistor voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground.
These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable.
This protector is also available in 24V and 48V versions.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Also available in 24V and 48V AC models
  • Metal Oxide Varistor (MOV) Protection
  • Impact and weather resistant enclosure with locking hinged cover
  • Removable screw terminal strip

Application

  • Industrial control lines
  • AC Control line applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D8-12ACW
Product Name Single Stage Surge Protector for 12V AC Control Lines
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-25a-20497 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
Surge Suppressor - 700-N24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers