L-com, Inc. DC Protector Din Rail Mount W/Terminal Block 48VDC LPXT-DC-DIN-48V

Description
The LPXT Series Din-Rail DC surge suppressors are modular, high-speed, high-current, solid-state devices designed to protect electronic equipment and systems from transient overvoltage. The suppressor limits the magnitude of transient overvoltage that may occur on low voltage DC power lines, 4-20mA current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet. The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The suppressor provides continuous, bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows for convenient replacement of existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current. Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a solid low impedance path to Earth ground for proper suppressor operation Features Line Voltage (12 VDC) (24 VDC) (48 VDC) (70 VDC) Mounts to any standard 35mm DIN Rail Ultra Compact modular design Bidirectional protector Silicon Avalanche Suppression Diodes (SASD) Application DC Control line applications Industrial control lines Industrial process control
Description
The LPXT Series Din-Rail DC surge suppressors are modular, high-speed, high-current, solid-state devices designed to protect electronic equipment and systems from transient overvoltage. The suppressor limits the magnitude of transient overvoltage that may occur on low voltage DC power lines, 4-20mA current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet. The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The suppressor provides continuous, bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows for convenient replacement of existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current. Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a solid low impedance path to Earth ground for proper suppressor operation Features Line Voltage (12 VDC) (24 VDC) (48 VDC) (70 VDC) Mounts to any standard 35mm DIN Rail Ultra Compact modular design Bidirectional protector Silicon Avalanche Suppression Diodes (SASD) Application DC Control line applications Industrial control lines Industrial process control

Suppliers

Company
Product
Description
Supplier Links
DC Protector Din Rail Mount W/Terminal Block 48VDC - LPXT-DC-DIN-48V - L-com, Inc.
North Andover, MA, United States
DC Protector Din Rail Mount W/Terminal Block 48VDC
LPXT-DC-DIN-48V
DC Protector Din Rail Mount W/Terminal Block 48VDC LPXT-DC-DIN-48V
The LPXT Series Din-Rail DC surge suppressors are modular, high-speed, high-current, solid-state devices designed to protect electronic equipment and systems from transient overvoltage. The suppressor limits the magnitude of transient overvoltage that may occur on low voltage DC power lines, 4-20mA current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet. The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The suppressor provides continuous, bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows for convenient replacement of existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current. Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a solid low impedance path to Earth ground for proper suppressor operation Features Line Voltage (12 VDC) (24 VDC) (48 VDC) (70 VDC) Mounts to any standard 35mm DIN Rail Ultra Compact modular design Bidirectional protector Silicon Avalanche Suppression Diodes (SASD) Application DC Control line applications Industrial control lines Industrial process control

The LPXT Series Din-Rail DC surge suppressors are modular, high-speed, high-current, solid-state devices designed to protect electronic equipment and systems from transient overvoltage. The suppressor limits the magnitude of transient overvoltage that may occur on low voltage DC power lines, 4-20mA current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet.
The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The suppressor provides continuous, bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows for convenient replacement of existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current.
Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a solid low impedance path to Earth ground for proper suppressor operation

Features

  • Line Voltage (12 VDC) (24 VDC) (48 VDC) (70 VDC)
  • Mounts to any standard 35mm DIN Rail
  • Ultra Compact modular design
  • Bidirectional protector
  • Silicon Avalanche Suppression Diodes (SASD)

Application

  • DC Control line applications
  • Industrial control lines
  • Industrial process control
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LPXT-DC-DIN-48V
Product Name DC Protector Din Rail Mount W/Terminal Block 48VDC
Unlock Full Specs
to access all available technical data

Similar Products