L-com, Inc. Outdoor DSL/Telephone/T1 Lightning Surge Protector - Punch Down Terminals AL-D4W-DP

Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced currents in lines that can also do serious damage. The AL-D4W-DP high performance lightning protector provides superior protection of DSL and Telephone lines from these transients or surges. The low capacitance diode array minimizes degradation of the DSL signal. This is in comparison to protectors based on high capacitance TVS diodes or Varistors. The high speed diode array responds to transients that are too fast for Gas Tube based protectors to catch. In addition, the design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit will protect up to 4 signal pairs. For more complete protection, two units should be used, one on each end of the line. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. This protector is also available with screw terminal blocks, AL-D4W-DT. Features Impact and weather resistant Locking hinged cover Punch down terminal blocks Application DSL and Telephone lines Balanced audio lines T1, E1, J1 lines Telephone Lines
Datasheet
Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced currents in lines that can also do serious damage. The AL-D4W-DP high performance lightning protector provides superior protection of DSL and Telephone lines from these transients or surges. The low capacitance diode array minimizes degradation of the DSL signal. This is in comparison to protectors based on high capacitance TVS diodes or Varistors. The high speed diode array responds to transients that are too fast for Gas Tube based protectors to catch. In addition, the design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit will protect up to 4 signal pairs. For more complete protection, two units should be used, one on each end of the line. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. This protector is also available with screw terminal blocks, AL-D4W-DT. Features Impact and weather resistant Locking hinged cover Punch down terminal blocks Application DSL and Telephone lines Balanced audio lines T1, E1, J1 lines Telephone Lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor DSL/Telephone/T1 Lightning Surge Protector - Punch Down Terminals - AL-D4W-DP - L-com, Inc.
North Andover, MA, United States
Outdoor DSL/Telephone/T1 Lightning Surge Protector - Punch Down Terminals
AL-D4W-DP
Outdoor DSL/Telephone/T1 Lightning Surge Protector - Punch Down Terminals AL-D4W-DP
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced currents in lines that can also do serious damage. The AL-D4W-DP high performance lightning protector provides superior protection of DSL and Telephone lines from these transients or surges. The low capacitance diode array minimizes degradation of the DSL signal. This is in comparison to protectors based on high capacitance TVS diodes or Varistors. The high speed diode array responds to transients that are too fast for Gas Tube based protectors to catch. In addition, the design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit will protect up to 4 signal pairs. For more complete protection, two units should be used, one on each end of the line. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. This protector is also available with screw terminal blocks, AL-D4W-DT. Features Impact and weather resistant Locking hinged cover Punch down terminal blocks Application DSL and Telephone lines Balanced audio lines T1, E1, J1 lines Telephone Lines

High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced currents in lines that can also do serious damage. The AL-D4W-DP high performance lightning protector provides superior protection of DSL and Telephone lines from these transients or surges.
The low capacitance diode array minimizes degradation of the DSL signal. This is in comparison to protectors based on high capacitance TVS diodes or Varistors. The high speed diode array responds to transients that are too fast for Gas Tube based protectors to catch. In addition, the design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit will protect up to 4 signal pairs. For more complete protection, two units should be used, one on each end of the line.
The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable.
This protector is also available with screw terminal blocks, AL-D4W-DT.

Features

  • Impact and weather resistant
  • Locking hinged cover
  • Punch down terminal blocks

Application

  • DSL and Telephone lines
  • Balanced audio lines
  • T1, E1, J1 lines
  • Telephone Lines
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D4W-DP
Product Name Outdoor DSL/Telephone/T1 Lightning Surge Protector - Punch Down Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
ETEILY DC-3G Lightning Arrestor N (M) to N (F) Coaxial Lightning Surge Protector Protection - SKU:ET-3GLSPAR-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NSP44 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 10000 amps
View Details