L-com, Inc. Single Stage Surge Protector for 24V DC Control Lines AL-D8-24DCW

Description
The AL-D8-24DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 5V, 12V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 5V, 12V and 48V DC models Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strips Transient Voltage Suppression (TVS) Diode Protection Application DC Control line applications Industrial control lines
Datasheet
Description
The AL-D8-24DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 5V, 12V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 5V, 12V and 48V DC models Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strips Transient Voltage Suppression (TVS) Diode Protection Application DC Control line applications Industrial control lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage Surge Protector for 24V DC Control Lines - AL-D8-24DCW - L-com, Inc.
North Andover, MA, United States
Single Stage Surge Protector for 24V DC Control Lines
AL-D8-24DCW
Single Stage Surge Protector for 24V DC Control Lines AL-D8-24DCW
The AL-D8-24DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 5V, 12V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 5V, 12V and 48V DC models Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strips Transient Voltage Suppression (TVS) Diode Protection Application DC Control line applications Industrial control lines

The AL-D8-24DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground.
These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable.
This protector is also available in 5V, 12V and 48V versions.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Also available in 5V, 12V and 48V DC models
  • Impact and weather resistant enclosure with locking hinged cover
  • Removable screw terminal strips
  • Transient Voltage Suppression (TVS) Diode Protection

Application

  • DC Control line applications
  • Industrial control lines
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D8-24DCW
Product Name Single Stage Surge Protector for 24V DC Control Lines
Unlock Full Specs
to access all available technical data

Similar Products

Type 99.02 - Coil indication and EMC suppression modules - 9902906099 - Finder S.p.A. con unico socio
Specs
Standards cRUus, EAC-1, ukca
View Details
Surge Arresters - CE0292-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 1911579 - RS Components, Ltd.
Specs
Device Type 3 pole arrester
View Details