L-com, Inc. Indoor 1-Channel 4-20 mA Current Loop Protector - 12V HGLN-CL1-12

Description
The HGLN-CL1-12 is a high performance 3-stage indoor protector that provide superior protection of differential or common mode lines from transients and surges. These units will protect a single 4-20 mA circuit. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For additional information and complete specifications, see data sheet below. Features Die cast aluminum construction with screw terminal blocks Superior to diode or TVS only based designs Available in 15V and 24V models Single channel Three-Stage protection Application Pulse Input Circuits 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals
Description
The HGLN-CL1-12 is a high performance 3-stage indoor protector that provide superior protection of differential or common mode lines from transients and surges. These units will protect a single 4-20 mA circuit. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For additional information and complete specifications, see data sheet below. Features Die cast aluminum construction with screw terminal blocks Superior to diode or TVS only based designs Available in 15V and 24V models Single channel Three-Stage protection Application Pulse Input Circuits 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals

Suppliers

Company
Product
Description
Supplier Links
Indoor 1-Channel 4-20 mA Current Loop Protector - 12V - HGLN-CL1-12 - L-com, Inc.
North Andover, MA, United States
Indoor 1-Channel 4-20 mA Current Loop Protector - 12V
HGLN-CL1-12
Indoor 1-Channel 4-20 mA Current Loop Protector - 12V HGLN-CL1-12
The HGLN-CL1-12 is a high performance 3-stage indoor protector that provide superior protection of differential or common mode lines from transients and surges. These units will protect a single 4-20 mA circuit. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For additional information and complete specifications, see data sheet below. Features Die cast aluminum construction with screw terminal blocks Superior to diode or TVS only based designs Available in 15V and 24V models Single channel Three-Stage protection Application Pulse Input Circuits 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals

The HGLN-CL1-12 is a high performance 3-stage indoor protector that provide superior protection of differential or common mode lines from transients and surges. These units will protect a single 4-20 mA circuit.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
For additional information and complete specifications, see data sheet below.

Features

  • Die cast aluminum construction with screw terminal blocks
  • Superior to diode or TVS only based designs
  • Available in 15V and 24V models
  • Single channel
  • Three-Stage protection

Application

  • Pulse Input Circuits
  • 4 to 20 mA sensors and controllers
  • HART Street light controllers
  • Industrial process control
  • Toll booths, drawbridges, railroad crossing gates and signals
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-CL1-12
Product Name Indoor 1-Channel 4-20 mA Current Loop Protector - 12V
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0305-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
RF Surge Protectors - NSPFF - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details