L-com, Inc. Outdoor 10/100/1000 Base-T CAT6 Gas Tube Lightning Protector - RJ45 Jacks AL-CAT6JTW

Description
The AL-CAT6JTW lightning and surge protector provides superior lightning and surge protection with improved frequency response for outdoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The AL-CAT6JTW utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. For additional information and complete specifications, click on the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT5, CAT5e and CAT6 compatibility Impact and weather resistant enclosure with locking hinged cover PoE compatible Shielded RJ45 jacks Reliable differential gas tube protection Application 10/100/1000 Base-T Gigabit Ethernet Equipment IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters
Datasheet
Description
The AL-CAT6JTW lightning and surge protector provides superior lightning and surge protection with improved frequency response for outdoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The AL-CAT6JTW utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. For additional information and complete specifications, click on the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT5, CAT5e and CAT6 compatibility Impact and weather resistant enclosure with locking hinged cover PoE compatible Shielded RJ45 jacks Reliable differential gas tube protection Application 10/100/1000 Base-T Gigabit Ethernet Equipment IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 10/100/1000 Base-T CAT6 Gas Tube Lightning Protector - RJ45 Jacks - AL-CAT6JTW - L-com, Inc.
North Andover, MA, United States
Outdoor 10/100/1000 Base-T CAT6 Gas Tube Lightning Protector - RJ45 Jacks
AL-CAT6JTW
Outdoor 10/100/1000 Base-T CAT6 Gas Tube Lightning Protector - RJ45 Jacks AL-CAT6JTW
The AL-CAT6JTW lightning and surge protector provides superior lightning and surge protection with improved frequency response for outdoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The AL-CAT6JTW utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. For additional information and complete specifications, click on the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT5, CAT5e and CAT6 compatibility Impact and weather resistant enclosure with locking hinged cover PoE compatible Shielded RJ45 jacks Reliable differential gas tube protection Application 10/100/1000 Base-T Gigabit Ethernet Equipment IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters

The AL-CAT6JTW lightning and surge protector provides superior lightning and surge protection with improved frequency response for outdoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The AL-CAT6JTW utilizes gas discharge tubes on each pair for superior power handling capability.
This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power.
For additional information and complete specifications, click on the Data Sheet link below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • CAT5, CAT5e and CAT6 compatibility
  • Impact and weather resistant enclosure with locking hinged cover
  • PoE compatible
  • Shielded RJ45 jacks
  • Reliable differential gas tube protection

Application

  • 10/100/1000 Base-T Gigabit Ethernet Equipment
  • IP Cameras with PoE
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT6JTW
Product Name Outdoor 10/100/1000 Base-T CAT6 Gas Tube Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-12a-20495 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
500 Line MOV Surge Suppressor - 199-GSMA1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Technology Metal Oxide Varistor
View Details
2 suppliers