L-com, Inc. Economy In-Line 10/100/1000 Base-T CAT6 Lightning Surge Protector ELP-CAT6

Description
The ELP-CAT6 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. The ELP-CAT6 is compatible with 802.3af/at Power-over-Ethernet (PoE) devices and supports PoE mode A and B for power. A ground wire and lug is provided directly on the suppressor providing superior grounding. The ELP-CAT6 features a rugged aluminum housing for maximum durability. This protector is also available in a DIN mount version, see ELPD-CAT6. Click on the Downloads tab for more information and complete specifications. Features Inline style connection is fast and easy to install Quick response, high transmission rate, low signal attenuation Rugged aluminum construction Good discharge capacity, low voltage protection Power-Over-Ethernet (PoE) compatible Application IP Cameras Protects 10/100/1000 Base-T Gigabit Ethernet networks Protection for servers, routers, access points and networking equipment such as computers and printers
Description
The ELP-CAT6 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. The ELP-CAT6 is compatible with 802.3af/at Power-over-Ethernet (PoE) devices and supports PoE mode A and B for power. A ground wire and lug is provided directly on the suppressor providing superior grounding. The ELP-CAT6 features a rugged aluminum housing for maximum durability. This protector is also available in a DIN mount version, see ELPD-CAT6. Click on the Downloads tab for more information and complete specifications. Features Inline style connection is fast and easy to install Quick response, high transmission rate, low signal attenuation Rugged aluminum construction Good discharge capacity, low voltage protection Power-Over-Ethernet (PoE) compatible Application IP Cameras Protects 10/100/1000 Base-T Gigabit Ethernet networks Protection for servers, routers, access points and networking equipment such as computers and printers

Suppliers

Company
Product
Description
Supplier Links
Economy In-Line 10/100/1000 Base-T CAT6 Lightning Surge Protector - ELP-CAT6 - L-com, Inc.
North Andover, MA, United States
Economy In-Line 10/100/1000 Base-T CAT6 Lightning Surge Protector
ELP-CAT6
Economy In-Line 10/100/1000 Base-T CAT6 Lightning Surge Protector ELP-CAT6
The ELP-CAT6 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. The ELP-CAT6 is compatible with 802.3af/at Power-over-Ethernet (PoE) devices and supports PoE mode A and B for power. A ground wire and lug is provided directly on the suppressor providing superior grounding. The ELP-CAT6 features a rugged aluminum housing for maximum durability. This protector is also available in a DIN mount version, see ELPD-CAT6. Click on the Downloads tab for more information and complete specifications. Features Inline style connection is fast and easy to install Quick response, high transmission rate, low signal attenuation Rugged aluminum construction Good discharge capacity, low voltage protection Power-Over-Ethernet (PoE) compatible Application IP Cameras Protects 10/100/1000 Base-T Gigabit Ethernet networks Protection for servers, routers, access points and networking equipment such as computers and printers

The ELP-CAT6 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections.
The ELP-CAT6 is compatible with 802.3af/at Power-over-Ethernet (PoE) devices and supports PoE mode A and B for power.
A ground wire and lug is provided directly on the suppressor providing superior grounding. The ELP-CAT6 features a rugged aluminum housing for maximum durability.
This protector is also available in a DIN mount version, see ELPD-CAT6.
Click on the Downloads tab for more information and complete specifications.

Features

  • Inline style connection is fast and easy to install
  • Quick response, high transmission rate, low signal attenuation
  • Rugged aluminum construction
  • Good discharge capacity, low voltage protection
  • Power-Over-Ethernet (PoE) compatible

Application

  • IP Cameras
  • Protects 10/100/1000 Base-T Gigabit Ethernet networks
  • Protection for servers, routers, access points and networking equipment such as computers and printers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ELP-CAT6
Product Name Economy In-Line 10/100/1000 Base-T CAT6 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CF3739-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 7681782 - RS Components, Ltd.
Specs
Device Type Surge arrester
View Details