L-com, Inc. Indoor 10/100/1000 Base-T Shielded CAT6 PoE Compatible Lightning Protector - RJ45 HGLN-CAT6J

Description
The HGLN-CAT6J shielded indoor lightning protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection arrays provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The HGLN-CAT6J is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports PoE mode A and B for power as well as supporting normal and reverse polarity PoE used in some Cisco Access Points. The HGLN-CAT6J is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality. EMI Noise Suppression The HGLN-CAT6J features shielded RJ45 jacks. This along with the HGLN-CAT6J's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT6J can be used, one at each end of the cable. The cast aluminum housing includes integral mounting feet for ease of installation For additional information and complete specifications, click on the Downloads tab. Features 802.3af/at Power-Over-Ethernet (PoE) compatible CAT5, CAT5e and CAT6 compatibility Die cast aluminum construction with integral mounting feet Shielded RJ45 jacks Application 10/100/1000 Base-T Ethernet Equipment Gigabit Network Appliances IP Cameras with PoE Wired PoE Switches Wireless Access Points, Bridges and Client Adapters
Datasheet
Description
The HGLN-CAT6J shielded indoor lightning protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection arrays provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The HGLN-CAT6J is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports PoE mode A and B for power as well as supporting normal and reverse polarity PoE used in some Cisco Access Points. The HGLN-CAT6J is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality. EMI Noise Suppression The HGLN-CAT6J features shielded RJ45 jacks. This along with the HGLN-CAT6J's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT6J can be used, one at each end of the cable. The cast aluminum housing includes integral mounting feet for ease of installation For additional information and complete specifications, click on the Downloads tab. Features 802.3af/at Power-Over-Ethernet (PoE) compatible CAT5, CAT5e and CAT6 compatibility Die cast aluminum construction with integral mounting feet Shielded RJ45 jacks Application 10/100/1000 Base-T Ethernet Equipment Gigabit Network Appliances IP Cameras with PoE Wired PoE Switches Wireless Access Points, Bridges and Client Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor 10/100/1000 Base-T Shielded CAT6 PoE Compatible Lightning Protector - RJ45 - HGLN-CAT6J - L-com, Inc.
North Andover, MA, United States
Indoor 10/100/1000 Base-T Shielded CAT6 PoE Compatible Lightning Protector - RJ45
HGLN-CAT6J
Indoor 10/100/1000 Base-T Shielded CAT6 PoE Compatible Lightning Protector - RJ45 HGLN-CAT6J
The HGLN-CAT6J shielded indoor lightning protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection arrays provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The HGLN-CAT6J is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports PoE mode A and B for power as well as supporting normal and reverse polarity PoE used in some Cisco Access Points. The HGLN-CAT6J is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality. EMI Noise Suppression The HGLN-CAT6J features shielded RJ45 jacks. This along with the HGLN-CAT6J's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT6J can be used, one at each end of the cable. The cast aluminum housing includes integral mounting feet for ease of installation For additional information and complete specifications, click on the Downloads tab. Features 802.3af/at Power-Over-Ethernet (PoE) compatible CAT5, CAT5e and CAT6 compatibility Die cast aluminum construction with integral mounting feet Shielded RJ45 jacks Application 10/100/1000 Base-T Ethernet Equipment Gigabit Network Appliances IP Cameras with PoE Wired PoE Switches Wireless Access Points, Bridges and Client Adapters

The HGLN-CAT6J shielded indoor lightning protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection arrays provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges.
The HGLN-CAT6J is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports PoE mode A and B for power as well as supporting normal and reverse polarity PoE used in some Cisco Access Points. The HGLN-CAT6J is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality.
EMI Noise Suppression
The HGLN-CAT6J features shielded RJ45 jacks. This along with the HGLN-CAT6J's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT6J can be used, one at each end of the cable.
The cast aluminum housing includes integral mounting feet for ease of installation
For additional information and complete specifications, click on the Downloads tab.

Features

  • 802.3af/at Power-Over-Ethernet (PoE) compatible
  • CAT5, CAT5e and CAT6 compatibility
  • Die cast aluminum construction with integral mounting feet
  • Shielded RJ45 jacks

Application

  • 10/100/1000 Base-T Ethernet Equipment
  • Gigabit Network Appliances
  • IP Cameras with PoE
  • Wired PoE Switches
  • Wireless Access Points, Bridges and Client Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-CAT6J
Product Name Indoor 10/100/1000 Base-T Shielded CAT6 PoE Compatible Lightning Protector - RJ45
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0385-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Suppressor Units - 8470974 - RS Components, Ltd.
Specs
Device Type Type 2 arrester
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details