L-com, Inc. Compact Weatherproof 10/100 Base-T CAT5e Lightning Surge Protector - RJ45 Jacks ALS-CAT5EJWP

Description
The ALS-CAT5EJWP Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. The unit supports both modes A and B of the 802.3af/at standard for of supplying DC power. This unit supports normal and reverse polarity PoE used in some legacy Cisco Access Points. The ALS-CAT5EJWP is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-booted RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, click on the data sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features 802.3af/at Power-Over-Ethernet (PoE) compatible CAT5 and CAT5e compatible Supports PoE mode A and B for power Weatherproof ABS enclosure with gasketed cover Shielded right angle RJ45 jacks Application Wireless access points and bridges 10/100 Base-T Ethernet networks IP cameras Wireless client adapters
Datasheet
Description
The ALS-CAT5EJWP Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. The unit supports both modes A and B of the 802.3af/at standard for of supplying DC power. This unit supports normal and reverse polarity PoE used in some legacy Cisco Access Points. The ALS-CAT5EJWP is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-booted RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, click on the data sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features 802.3af/at Power-Over-Ethernet (PoE) compatible CAT5 and CAT5e compatible Supports PoE mode A and B for power Weatherproof ABS enclosure with gasketed cover Shielded right angle RJ45 jacks Application Wireless access points and bridges 10/100 Base-T Ethernet networks IP cameras Wireless client adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Weatherproof 10/100 Base-T CAT5e Lightning Surge Protector - RJ45 Jacks - ALS-CAT5EJWP - L-com, Inc.
North Andover, MA, United States
Compact Weatherproof 10/100 Base-T CAT5e Lightning Surge Protector - RJ45 Jacks
ALS-CAT5EJWP
Compact Weatherproof 10/100 Base-T CAT5e Lightning Surge Protector - RJ45 Jacks ALS-CAT5EJWP
The ALS-CAT5EJWP Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. The unit supports both modes A and B of the 802.3af/at standard for of supplying DC power. This unit supports normal and reverse polarity PoE used in some legacy Cisco Access Points. The ALS-CAT5EJWP is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-booted RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, click on the data sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features 802.3af/at Power-Over-Ethernet (PoE) compatible CAT5 and CAT5e compatible Supports PoE mode A and B for power Weatherproof ABS enclosure with gasketed cover Shielded right angle RJ45 jacks Application Wireless access points and bridges 10/100 Base-T Ethernet networks IP cameras Wireless client adapters

The ALS-CAT5EJWP Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. The unit supports both modes A and B of the 802.3af/at standard for of supplying DC power.
This unit supports normal and reverse polarity PoE used in some legacy Cisco Access Points. The ALS-CAT5EJWP is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality.
This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-booted RJ45 connector through so pre-terminated cables can be used.
For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately).
For additional information and complete specifications, click on the data sheet link below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • 802.3af/at Power-Over-Ethernet (PoE) compatible
  • CAT5 and CAT5e compatible
  • Supports PoE mode A and B for power
  • Weatherproof ABS enclosure with gasketed cover
  • Shielded right angle RJ45 jacks

Application

  • Wireless access points and bridges
  • 10/100 Base-T Ethernet networks
  • IP cameras
  • Wireless client adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALS-CAT5EJWP
Product Name Compact Weatherproof 10/100 Base-T CAT5e Lightning Surge Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY DC-3G Lightning Arrestor N (M) to N (F) Coaxial Lightning Surge Protector Protection - SKU:ET-3GLSPAR-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
Surge Protection Devices - 1363874 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details
Surge Protection Devices - 2776231 - RS Components, Ltd.
Specs
Surge Current 50000 amps
View Details