L-com, Inc. Outdoor 4-Channel 4-20 mA Current Loop Protector - 12V AL-CL4-12

Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-12 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line. For additional information and complete specifications, see data sheet below. Features 12V, also available in 15V and 24V models Low capacitance diode array Weather resistant enclosure Four Channel Screw Terminal Blocks Application Pulse Input Circuits 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals
Datasheet
Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-12 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line. For additional information and complete specifications, see data sheet below. Features 12V, also available in 15V and 24V models Low capacitance diode array Weather resistant enclosure Four Channel Screw Terminal Blocks Application Pulse Input Circuits 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 4-Channel 4-20 mA Current Loop Protector - 12V - AL-CL4-12 - L-com, Inc.
North Andover, MA, United States
Outdoor 4-Channel 4-20 mA Current Loop Protector - 12V
AL-CL4-12
Outdoor 4-Channel 4-20 mA Current Loop Protector - 12V AL-CL4-12
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-12 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line. For additional information and complete specifications, see data sheet below. Features 12V, also available in 15V and 24V models Low capacitance diode array Weather resistant enclosure Four Channel Screw Terminal Blocks Application Pulse Input Circuits 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals

High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-12 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges.
The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line.
For additional information and complete specifications, see data sheet below.

Features

  • 12V, also available in 15V and 24V models
  • Low capacitance diode array
  • Weather resistant enclosure
  • Four Channel
  • Screw Terminal Blocks

Application

  • Pulse Input Circuits
  • 4 to 20 mA sensors and controllers
  • HART Street light controllers
  • Industrial process control
  • Toll booths, drawbridges, railroad crossing gates and signals
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CL4-12
Product Name Outdoor 4-Channel 4-20 mA Current Loop Protector - 12V
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
N Male St. To N Male St. Adapter With Lightning Arrestor - ET-GPDC6GArres-NMS-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
RF Surge Protectors - NWSPNN - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 30000 amps
View Details