L-com, Inc. 19" Rack Mount 4-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 RMSP-CAT6T-4

Description
The RMSP-CAT6T-4 lightning and surge protector provides superior lightning and surge protection for up to four lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The RMSP-CAT6T-4 utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. The RMSP-CAT6T-4 features eight shielded RJ-45 jacks for ease of installation. The compact 1U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out. This protector is also available in a 12-port, 2U rack version, see RMSP-CAT6T-12. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features CAT5, CAT5e and CAT6 compatibility, protects up to 4 Ethernet lines Reliable differential gas tube protection PoE compatible Field replaceable modules 1U rack panel Application 10/100/1000 Base-T Gigabit Ethernet Equipment Wireless Access Points & Bridges Wireless Client Adapters CCTV IP Cameras with PoE
Description
The RMSP-CAT6T-4 lightning and surge protector provides superior lightning and surge protection for up to four lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The RMSP-CAT6T-4 utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. The RMSP-CAT6T-4 features eight shielded RJ-45 jacks for ease of installation. The compact 1U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out. This protector is also available in a 12-port, 2U rack version, see RMSP-CAT6T-12. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features CAT5, CAT5e and CAT6 compatibility, protects up to 4 Ethernet lines Reliable differential gas tube protection PoE compatible Field replaceable modules 1U rack panel Application 10/100/1000 Base-T Gigabit Ethernet Equipment Wireless Access Points & Bridges Wireless Client Adapters CCTV IP Cameras with PoE

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Rack Mount 4-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45
RMSP-CAT6T-4
19" Rack Mount 4-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 RMSP-CAT6T-4
The RMSP-CAT6T-4 lightning and surge protector provides superior lightning and surge protection for up to four lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The RMSP-CAT6T-4 utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. The RMSP-CAT6T-4 features eight shielded RJ-45 jacks for ease of installation. The compact 1U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out. This protector is also available in a 12-port, 2U rack version, see RMSP-CAT6T-12. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features CAT5, CAT5e and CAT6 compatibility, protects up to 4 Ethernet lines Reliable differential gas tube protection PoE compatible Field replaceable modules 1U rack panel Application 10/100/1000 Base-T Gigabit Ethernet Equipment Wireless Access Points & Bridges Wireless Client Adapters CCTV IP Cameras with PoE

The RMSP-CAT6T-4 lightning and surge protector provides superior lightning and surge protection for up to four lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The RMSP-CAT6T-4 utilizes gas discharge tubes on each pair for superior power handling capability.
This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power.
The RMSP-CAT6T-4 features eight shielded RJ-45 jacks for ease of installation. The compact 1U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out.
This protector is also available in a 12-port, 2U rack version, see RMSP-CAT6T-12.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • CAT5, CAT5e and CAT6 compatibility, protects up to 4 Ethernet lines
  • Reliable differential gas tube protection
  • PoE compatible
  • Field replaceable modules
  • 1U rack panel

Application

  • 10/100/1000 Base-T Gigabit Ethernet Equipment
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
  • CCTV IP Cameras with PoE
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number RMSP-CAT6T-4
Product Name 19" Rack Mount 4-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
DIN RAIL SURGE PROTECTIVE DEVICE - 4983-DS120-802 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details