L-com, Inc. USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 12" AL-ECF504-AB12

Description
L-com's AL-ECF504-AB12 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AB12 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 12" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Power and data line protection Type A Female Bulkhead to Type B Male connectors Allows USB cables to be passed through panels or enclosures Shielded housing with shielded pigtail cable - 12" USB 1.0 and 2.0 compatible Application Phone and DSL Modems Printers and computer peripheral devices Surveillance Cameras WiFi Adapters Serial adapters
Datasheet
Description
L-com's AL-ECF504-AB12 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AB12 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 12" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Power and data line protection Type A Female Bulkhead to Type B Male connectors Allows USB cables to be passed through panels or enclosures Shielded housing with shielded pigtail cable - 12" USB 1.0 and 2.0 compatible Application Phone and DSL Modems Printers and computer peripheral devices Surveillance Cameras WiFi Adapters Serial adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 12
North Andover, MA, United States
USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 12"
AL-ECF504-AB12
USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 12" AL-ECF504-AB12
L-com's AL-ECF504-AB12 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AB12 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 12" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Power and data line protection Type A Female Bulkhead to Type B Male connectors Allows USB cables to be passed through panels or enclosures Shielded housing with shielded pigtail cable - 12" USB 1.0 and 2.0 compatible Application Phone and DSL Modems Printers and computer peripheral devices Surveillance Cameras WiFi Adapters Serial adapters

L-com's AL-ECF504-AB12 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables.
The AL-ECF504-AB12 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 12" pigtail cable.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Power and data line protection
  • Type A Female Bulkhead to Type B Male connectors
  • Allows USB cables to be passed through panels or enclosures
  • Shielded housing with shielded pigtail cable - 12"
  • USB 1.0 and 2.0 compatible

Application

  • Phone and DSL Modems
  • Printers and computer peripheral devices
  • Surveillance Cameras
  • WiFi Adapters
  • Serial adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-ECF504-AB12
Product Name USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 12"
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DSH - RS-232 (DB9 Male /Female) Isolator - BB-9POP4 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
Surge Protection Devices - 1363878 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details
Surge Suppressor Units - 7681855 - RS Components, Ltd.
Specs
Device Type Surge arrester
View Details