L-com, Inc. Outdoor 10/100 Base-T CAT5e Lightning Surge Protector - RJ45 Jacks AL-CAT5EJW

Description
The HyperLink AL-CAT5EJW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT5EJW is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5EJW24. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector features shielded RJ45 jacks. This protector is also available in the following versions: For indoor use with RJ45 Jacks, HGLN-CAT5EJW For outdoor use with Punch Down Block, AL-CAT5EPW This model is equivalent to the Motorola/Transtector ALPU-ORT protector. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Shielded RJ45 Jacks CAT5 and CAT5e compatibility Impact and weather resistant enclosure with locking hinged cover Power-Over-Ethernet (PoE) compatible Supports PoE mode A and B for power Application 10/100 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters
Datasheet
Description
The HyperLink AL-CAT5EJW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT5EJW is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5EJW24. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector features shielded RJ45 jacks. This protector is also available in the following versions: For indoor use with RJ45 Jacks, HGLN-CAT5EJW For outdoor use with Punch Down Block, AL-CAT5EPW This model is equivalent to the Motorola/Transtector ALPU-ORT protector. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Shielded RJ45 Jacks CAT5 and CAT5e compatibility Impact and weather resistant enclosure with locking hinged cover Power-Over-Ethernet (PoE) compatible Supports PoE mode A and B for power Application 10/100 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 10/100 Base-T CAT5e Lightning Surge Protector - RJ45 Jacks - AL-CAT5EJW - L-com, Inc.
North Andover, MA, United States
Outdoor 10/100 Base-T CAT5e Lightning Surge Protector - RJ45 Jacks
AL-CAT5EJW
Outdoor 10/100 Base-T CAT5e Lightning Surge Protector - RJ45 Jacks AL-CAT5EJW
The HyperLink AL-CAT5EJW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT5EJW is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality. This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5EJW24. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector features shielded RJ45 jacks. This protector is also available in the following versions: For indoor use with RJ45 Jacks, HGLN-CAT5EJW For outdoor use with Punch Down Block, AL-CAT5EPW This model is equivalent to the Motorola/Transtector ALPU-ORT protector. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Shielded RJ45 Jacks CAT5 and CAT5e compatibility Impact and weather resistant enclosure with locking hinged cover Power-Over-Ethernet (PoE) compatible Supports PoE mode A and B for power Application 10/100 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters

The HyperLink AL-CAT5EJW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed.
This unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT5EJW is compatible with Wireless Access Points, Access Servers and Outdoor Routers, with or without Power-over-Ethernet (PoE) functionality.
This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5EJW24.
The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs.
The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This protector features shielded RJ45 jacks.
This protector is also available in the following versions:
For indoor use with RJ45 Jacks, HGLN-CAT5EJW
For outdoor use with Punch Down Block, AL-CAT5EPW
This model is equivalent to the Motorola/Transtector ALPU-ORT protector.
For additional information and complete specifications, click the Data Sheet link below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • Shielded RJ45 Jacks
  • CAT5 and CAT5e compatibility
  • Impact and weather resistant enclosure with locking hinged cover
  • Power-Over-Ethernet (PoE) compatible
  • Supports PoE mode A and B for power

Application

  • 10/100 Base-T Ethernet Equipment
  • IP Cameras
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5EJW
Product Name Outdoor 10/100 Base-T CAT5e Lightning Surge Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Surge Suppressor - 100-KFSC50 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting Front Mounted
View Details
2 suppliers