L-com, Inc. Indoor 10/100/1000 Base-T CAT6 Gas Tube Lightning Protector - RJ45 Jacks HGLN-CAT6JT

Description
The HGLN-CAT6JT lightning and surge protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The HGLN-CAT6JT utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. For additional information and complete specifications, click on the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Reliable differential gas tube protection 802.3af/at Power-Over-Ethernet (PoE) compatible CAT5, CAT5e and CAT6 compatibility Industrial grade cast aluminum construction Shielded RJ-45 jacks Application 10/100/1000 Base-T Gigabit Ethernet Equipment CCTV IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters
Datasheet
Description
The HGLN-CAT6JT lightning and surge protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The HGLN-CAT6JT utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. For additional information and complete specifications, click on the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Reliable differential gas tube protection 802.3af/at Power-Over-Ethernet (PoE) compatible CAT5, CAT5e and CAT6 compatibility Industrial grade cast aluminum construction Shielded RJ-45 jacks Application 10/100/1000 Base-T Gigabit Ethernet Equipment CCTV IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor 10/100/1000 Base-T CAT6 Gas Tube Lightning Protector - RJ45 Jacks - HGLN-CAT6JT - L-com, Inc.
North Andover, MA, United States
Indoor 10/100/1000 Base-T CAT6 Gas Tube Lightning Protector - RJ45 Jacks
HGLN-CAT6JT
Indoor 10/100/1000 Base-T CAT6 Gas Tube Lightning Protector - RJ45 Jacks HGLN-CAT6JT
The HGLN-CAT6JT lightning and surge protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The HGLN-CAT6JT utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. For additional information and complete specifications, click on the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Reliable differential gas tube protection 802.3af/at Power-Over-Ethernet (PoE) compatible CAT5, CAT5e and CAT6 compatibility Industrial grade cast aluminum construction Shielded RJ-45 jacks Application 10/100/1000 Base-T Gigabit Ethernet Equipment CCTV IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters

The HGLN-CAT6JT lightning and surge protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The HGLN-CAT6JT utilizes gas discharge tubes on each pair for superior power handling capability.
This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power.
For additional information and complete specifications, click on the Data Sheet link below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • Reliable differential gas tube protection
  • 802.3af/at Power-Over-Ethernet (PoE) compatible
  • CAT5, CAT5e and CAT6 compatibility
  • Industrial grade cast aluminum construction
  • Shielded RJ-45 jacks

Application

  • 10/100/1000 Base-T Gigabit Ethernet Equipment
  • CCTV IP Cameras with PoE
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-CAT6JT
Product Name Indoor 10/100/1000 Base-T CAT6 Gas Tube Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY DC-3G Lightning Arrestor N (M) to N (F) Coaxial Lightning Surge Protector Protection - SKU:ET-3GLSPAR-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NSP77 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 10000 amps
View Details