L-com, Inc. Weatherproof Lightning Surge Protector for RS-422/RS-485 & 12-28VAC Power Lines ALS-D25P1228AW

Description
The HyperLink ALS-D25P1228AW is designed to provide superior lightning and surge protection for RS-422/485 control and 12-28VAC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All housed in one NEMA rated weatherproof enclosure. RS-422/485 Control Lines A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The RS-422/485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. The ALS-D25P1228AW is designed to work with either 1 full duplex or 2 half duplex RS-422/485 lines. 12-28VAC Power Lines The 12-28VAC power lines are also protected using a 3-stage design. This provides superior protection from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of suppression coils and in the final stage a Metal Oxide Varistor (MOV) is used. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for cables. A ground clamp on the enclosure's exterior provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). This protector is also available in the following power configurations: 12VDC: ALS-D25P12DW 15VDC: ALS-D25P15DW 24VDC: ALS-D25P24DW For additional information and complete specifications, click on the data sheet link below. Features Individual protection circuits for RS-422/485 control lines and 12-28VAC power lines 3-Stage protection provided for all lines Also available in 12VDC, 15VDC and 24VDC versions NEMA rated enclosure with gasketed cover and concealed mounting holes Will work with Full or Half Duplex RS-422/485 lines Application Pan-Tilt-Zoom (PTZ) camera controllers Pool/spa and industrial controllers and keyboards Analog or IP video surveillance cameras Door/gate access control with RS-485 and power RS-422/485 lines with 12-28VAC supply voltage
Datasheet
Description
The HyperLink ALS-D25P1228AW is designed to provide superior lightning and surge protection for RS-422/485 control and 12-28VAC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All housed in one NEMA rated weatherproof enclosure. RS-422/485 Control Lines A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The RS-422/485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. The ALS-D25P1228AW is designed to work with either 1 full duplex or 2 half duplex RS-422/485 lines. 12-28VAC Power Lines The 12-28VAC power lines are also protected using a 3-stage design. This provides superior protection from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of suppression coils and in the final stage a Metal Oxide Varistor (MOV) is used. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for cables. A ground clamp on the enclosure's exterior provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). This protector is also available in the following power configurations: 12VDC: ALS-D25P12DW 15VDC: ALS-D25P15DW 24VDC: ALS-D25P24DW For additional information and complete specifications, click on the data sheet link below. Features Individual protection circuits for RS-422/485 control lines and 12-28VAC power lines 3-Stage protection provided for all lines Also available in 12VDC, 15VDC and 24VDC versions NEMA rated enclosure with gasketed cover and concealed mounting holes Will work with Full or Half Duplex RS-422/485 lines Application Pan-Tilt-Zoom (PTZ) camera controllers Pool/spa and industrial controllers and keyboards Analog or IP video surveillance cameras Door/gate access control with RS-485 and power RS-422/485 lines with 12-28VAC supply voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Lightning Surge Protector for RS-422/RS-485 & 12-28VAC Power Lines - ALS-D25P1228AW - L-com, Inc.
North Andover, MA, United States
Weatherproof Lightning Surge Protector for RS-422/RS-485 & 12-28VAC Power Lines
ALS-D25P1228AW
Weatherproof Lightning Surge Protector for RS-422/RS-485 & 12-28VAC Power Lines ALS-D25P1228AW
The HyperLink ALS-D25P1228AW is designed to provide superior lightning and surge protection for RS-422/485 control and 12-28VAC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All housed in one NEMA rated weatherproof enclosure. RS-422/485 Control Lines A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The RS-422/485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. The ALS-D25P1228AW is designed to work with either 1 full duplex or 2 half duplex RS-422/485 lines. 12-28VAC Power Lines The 12-28VAC power lines are also protected using a 3-stage design. This provides superior protection from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of suppression coils and in the final stage a Metal Oxide Varistor (MOV) is used. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for cables. A ground clamp on the enclosure's exterior provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). This protector is also available in the following power configurations: 12VDC: ALS-D25P12DW 15VDC: ALS-D25P15DW 24VDC: ALS-D25P24DW For additional information and complete specifications, click on the data sheet link below. Features Individual protection circuits for RS-422/485 control lines and 12-28VAC power lines 3-Stage protection provided for all lines Also available in 12VDC, 15VDC and 24VDC versions NEMA rated enclosure with gasketed cover and concealed mounting holes Will work with Full or Half Duplex RS-422/485 lines Application Pan-Tilt-Zoom (PTZ) camera controllers Pool/spa and industrial controllers and keyboards Analog or IP video surveillance cameras Door/gate access control with RS-485 and power RS-422/485 lines with 12-28VAC supply voltage

The HyperLink ALS-D25P1228AW is designed to provide superior lightning and surge protection for RS-422/485 control and 12-28VAC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All housed in one NEMA rated weatherproof enclosure.
RS-422/485 Control Lines
A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The RS-422/485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. The ALS-D25P1228AW is designed to work with either 1 full duplex or 2 half duplex RS-422/485 lines.
12-28VAC Power Lines
The 12-28VAC power lines are also protected using a 3-stage design. This provides superior protection from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of suppression coils and in the final stage a Metal Oxide Varistor (MOV) is used. Power lines are connected to the protector via high current rated screw terminals.
Weatherproof Design
These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for cables. A ground clamp on the enclosure's exterior provides a tie point for earth ground.
For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately).
This protector is also available in the following power configurations:
12VDC: ALS-D25P12DW
15VDC: ALS-D25P15DW
24VDC: ALS-D25P24DW
For additional information and complete specifications, click on the data sheet link below.

Features

  • Individual protection circuits for RS-422/485 control lines and 12-28VAC power lines
  • 3-Stage protection provided for all lines
  • Also available in 12VDC, 15VDC and 24VDC versions
  • NEMA rated enclosure with gasketed cover and concealed mounting holes
  • Will work with Full or Half Duplex RS-422/485 lines

Application

  • Pan-Tilt-Zoom (PTZ) camera controllers
  • Pool/spa and industrial controllers and keyboards
  • Analog or IP video surveillance cameras
  • Door/gate access control with RS-485 and power
  • RS-422/485 lines with 12-28VAC supply voltage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALS-D25P1228AW
Product Name Weatherproof Lightning Surge Protector for RS-422/RS-485 & 12-28VAC Power Lines
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Device Type SPD
Mounting PCB
Application Network Applications
View Details
Surge Protection Devices - 1363875 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details