L-com, Inc. Indoor Hi-Pwr 1-Line Phone/DSL/T1 Lightning Surge Protector - Screw Terminals HGLN-D1-DT

Description
The HGLN-D1-DT is a high performance indoor 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The HGLN-D1-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features Screw Terminals 3-Stage surge protection Industrial grade cast aluminum construction Integral mounting feet Provision for shielded cables Application T1/E1/J1 Telco lines DSL/Telephone lines
Datasheet
Description
The HGLN-D1-DT is a high performance indoor 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The HGLN-D1-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features Screw Terminals 3-Stage surge protection Industrial grade cast aluminum construction Integral mounting feet Provision for shielded cables Application T1/E1/J1 Telco lines DSL/Telephone lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Hi-Pwr 1-Line Phone/DSL/T1 Lightning Surge Protector - Screw Terminals - HGLN-D1-DT - L-com, Inc.
North Andover, MA, United States
Indoor Hi-Pwr 1-Line Phone/DSL/T1 Lightning Surge Protector - Screw Terminals
HGLN-D1-DT
Indoor Hi-Pwr 1-Line Phone/DSL/T1 Lightning Surge Protector - Screw Terminals HGLN-D1-DT
The HGLN-D1-DT is a high performance indoor 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The HGLN-D1-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features Screw Terminals 3-Stage surge protection Industrial grade cast aluminum construction Integral mounting feet Provision for shielded cables Application T1/E1/J1 Telco lines DSL/Telephone lines

The HGLN-D1-DT is a high performance indoor 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
Failsafe Feature
The HGLN-D1-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable
For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line.

Features

  • Screw Terminals
  • 3-Stage surge protection
  • Industrial grade cast aluminum construction
  • Integral mounting feet
  • Provision for shielded cables

Application

  • T1/E1/J1 Telco lines
  • DSL/Telephone lines
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-D1-DT
Product Name Indoor Hi-Pwr 1-Line Phone/DSL/T1 Lightning Surge Protector - Screw Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7P.27 – Surge Protection Device (SPD) - 7P2782751020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details
Surge Arresters - CE0313-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 7123153P - RS Components, Ltd.
Specs
Device Type Type N Arrester
Operating Temp -22 to 212 F (-30 to 100 C)
View Details