L-com, Inc. N-Male to N-Female Bulkhead 0-6 GHz 90V Lightning Protector AL6-NMNFBW-9

Description
The AL6-NMNFBW-9 is a very high-performance gas discharge tube suppressor featuring wide-band operation up to 6 GHz. The unit features a bulkhead N-Female connector with a rubber "O"-ring seal for mounting through an enclosure wall or using the optional stainless steel mounting bracket. Due to its superior RF performance this unit is ideal for IEEE 802.11a and other 5.2 - 5.8 GHz ISM and UNII applications, as well as 3.5 GHz WLL applications. Since this protector will pass DC it is suitable for applications where DC is carried through the coax cable such as remote amplifiers and LNA's. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The unit's replaceable gas tube element, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Optional stainless steel mounting bracket: HGX-LPMOUNT01. Replacement gas tubes for this protector: LPX090-6. Features Bi-Directional Protection / Protector will pass DC Reliable Performance from DC ~ 6 GHz Easily Replaced Gas Tube Element High Quality Construction Multi-Strike Capability Application Cellular IEEE 802.11a, 802.11b and 802.11g Wireless LAN applications MMDS ISM PCS applications
Datasheet
Description
The AL6-NMNFBW-9 is a very high-performance gas discharge tube suppressor featuring wide-band operation up to 6 GHz. The unit features a bulkhead N-Female connector with a rubber "O"-ring seal for mounting through an enclosure wall or using the optional stainless steel mounting bracket. Due to its superior RF performance this unit is ideal for IEEE 802.11a and other 5.2 - 5.8 GHz ISM and UNII applications, as well as 3.5 GHz WLL applications. Since this protector will pass DC it is suitable for applications where DC is carried through the coax cable such as remote amplifiers and LNA's. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The unit's replaceable gas tube element, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Optional stainless steel mounting bracket: HGX-LPMOUNT01. Replacement gas tubes for this protector: LPX090-6. Features Bi-Directional Protection / Protector will pass DC Reliable Performance from DC ~ 6 GHz Easily Replaced Gas Tube Element High Quality Construction Multi-Strike Capability Application Cellular IEEE 802.11a, 802.11b and 802.11g Wireless LAN applications MMDS ISM PCS applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Male to N-Female Bulkhead 0-6 GHz 90V Lightning Protector - AL6-NMNFBW-9 - L-com, Inc.
North Andover, MA, United States
N-Male to N-Female Bulkhead 0-6 GHz 90V Lightning Protector
AL6-NMNFBW-9
N-Male to N-Female Bulkhead 0-6 GHz 90V Lightning Protector AL6-NMNFBW-9
The AL6-NMNFBW-9 is a very high-performance gas discharge tube suppressor featuring wide-band operation up to 6 GHz. The unit features a bulkhead N-Female connector with a rubber "O"-ring seal for mounting through an enclosure wall or using the optional stainless steel mounting bracket. Due to its superior RF performance this unit is ideal for IEEE 802.11a and other 5.2 - 5.8 GHz ISM and UNII applications, as well as 3.5 GHz WLL applications. Since this protector will pass DC it is suitable for applications where DC is carried through the coax cable such as remote amplifiers and LNA's. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The unit's replaceable gas tube element, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Optional stainless steel mounting bracket: HGX-LPMOUNT01. Replacement gas tubes for this protector: LPX090-6. Features Bi-Directional Protection / Protector will pass DC Reliable Performance from DC ~ 6 GHz Easily Replaced Gas Tube Element High Quality Construction Multi-Strike Capability Application Cellular IEEE 802.11a, 802.11b and 802.11g Wireless LAN applications MMDS ISM PCS applications

The AL6-NMNFBW-9 is a very high-performance gas discharge tube suppressor featuring wide-band operation up to 6 GHz. The unit features a bulkhead N-Female connector with a rubber "O"-ring seal for mounting through an enclosure wall or using the optional stainless steel mounting bracket.
Due to its superior RF performance this unit is ideal for IEEE 802.11a and other 5.2 - 5.8 GHz ISM and UNII applications, as well as 3.5 GHz WLL applications. Since this protector will pass DC it is suitable for applications where DC is carried through the coax cable such as remote amplifiers and LNA's.
Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment.
The unit's replaceable gas tube element, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding.
Optional stainless steel mounting bracket: HGX-LPMOUNT01.
Replacement gas tubes for this protector: LPX090-6.

Features

  • Bi-Directional Protection / Protector will pass DC
  • Reliable Performance from DC ~ 6 GHz
  • Easily Replaced Gas Tube Element
  • High Quality Construction
  • Multi-Strike Capability

Application

  • Cellular
  • IEEE 802.11a, 802.11b and 802.11g Wireless LAN applications
  • MMDS
  • ISM
  • PCS applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL6-NMNFBW-9
Product Name N-Male to N-Female Bulkhead 0-6 GHz 90V Lightning Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products