L-com, Inc. USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 36" AL-ECF504-AA36

Description
L-com's AL-ECF504-AA36 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA36 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 36" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Type A Female Bulkhead to Type A Male connectors Allows USB cables to be passed through panels or enclosures Power and data line protection Shielded housing with shielded pigtail cable - 36" USB 1.0 and 2.0 compatible Application Phone and DSL Modems Serial adapters Surveillance Cameras WiFi Adapters Printers and computer peripheral devices
Datasheet
Description
L-com's AL-ECF504-AA36 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA36 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 36" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Type A Female Bulkhead to Type A Male connectors Allows USB cables to be passed through panels or enclosures Power and data line protection Shielded housing with shielded pigtail cable - 36" USB 1.0 and 2.0 compatible Application Phone and DSL Modems Serial adapters Surveillance Cameras WiFi Adapters Printers and computer peripheral devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 36
North Andover, MA, United States
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 36"
AL-ECF504-AA36
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 36" AL-ECF504-AA36
L-com's AL-ECF504-AA36 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA36 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 36" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Type A Female Bulkhead to Type A Male connectors Allows USB cables to be passed through panels or enclosures Power and data line protection Shielded housing with shielded pigtail cable - 36" USB 1.0 and 2.0 compatible Application Phone and DSL Modems Serial adapters Surveillance Cameras WiFi Adapters Printers and computer peripheral devices

L-com's AL-ECF504-AA36 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables.
The AL-ECF504-AA36 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 36" pigtail cable.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Type A Female Bulkhead to Type A Male connectors
  • Allows USB cables to be passed through panels or enclosures
  • Power and data line protection
  • Shielded housing with shielded pigtail cable - 36"
  • USB 1.0 and 2.0 compatible

Application

  • Phone and DSL Modems
  • Serial adapters
  • Surveillance Cameras
  • WiFi Adapters
  • Printers and computer peripheral devices
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-ECF504-AA36
Product Name USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 36"
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products